Visual Sound, Inc. Speaker Package-6.5in Spkr-40W, 8W 70V xfmr, White CN6AT870-IX10EL

Description
Lowell Manufacturing Company CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8".
Description
Lowell Manufacturing Company CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8".

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-6.5in Spkr-40W, 8W 70V xfmr, White - CN6AT870-IX10EL - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-6.5in Spkr-40W, 8W 70V xfmr, White
CN6AT870-IX10EL
Speaker Package-6.5in Spkr-40W, 8W 70V xfmr, White CN6AT870-IX10EL
Lowell Manufacturing Company CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8".

Lowell Manufacturing Company

CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8".

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CN6AT870-IX10EL
Product Name Speaker Package-6.5in Spkr-40W, 8W 70V xfmr, White
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 527046 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 8 ohms
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 4 Ω) - 13W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details
NE Woofer, 6.5
Specs
Nominal Power 115 watts
Sensitivity 87.2 dB
Resonance Frequency 42 Hz
View Details