Visual Sound, Inc. Speaker Package-6.5in Spkr-40W, 8 ohm, White CN6A-IX10EL

Description
Lowell Manufacturing Company CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8".
Description
Lowell Manufacturing Company CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8".

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-6.5in Spkr-40W, 8 ohm, White - CN6A-IX10EL - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-6.5in Spkr-40W, 8 ohm, White
CN6A-IX10EL
Speaker Package-6.5in Spkr-40W, 8 ohm, White CN6A-IX10EL
Lowell Manufacturing Company CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8".

Lowell Manufacturing Company

CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8".

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CN6A-IX10EL
Product Name Speaker Package-6.5in Spkr-40W, 8 ohm, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526815 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details
Speaker assembly, 30W, 8ohm, 4 pack - K8593103A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Powerful Passive Dual 10 inch Subwoofer - SUB2400 - Biamp Systems, Ltd.
Specs
Impedance 4 ohms
Application Loudspeaker; MusicAudio
View Details
NE Tweeter, 3/4
Specs
Nominal Power 100 watts
Sensitivity 89.3 dB
Resonance Frequency 805 Hz
View Details