Visual Sound, Inc. Grille-8in Speaker, Steel, Torsion Mount, 12.5in Dia, White CN-8M

Description
Lowell Manufacturing Company CN-8M: 12.5"dia. contoured steel, torsion-mount grille supports speaker assemblies up to 3.5 lbs. (unless used with IX-series backbox). Engineered to cover 6" or 8" speaker assembly. Includes 2 torsion springs, mounting hardware and concealed speaker studs for "no-visible hardware" appearance. White. Mounts to backbox RF8 or XCP8-series (5-10oz. speaker), or backbox IX810 or IX810-EL (heavier speaker)
Description
Lowell Manufacturing Company CN-8M: 12.5"dia. contoured steel, torsion-mount grille supports speaker assemblies up to 3.5 lbs. (unless used with IX-series backbox). Engineered to cover 6" or 8" speaker assembly. Includes 2 torsion springs, mounting hardware and concealed speaker studs for "no-visible hardware" appearance. White. Mounts to backbox RF8 or XCP8-series (5-10oz. speaker), or backbox IX810 or IX810-EL (heavier speaker)

Suppliers

Company
Product
Description
Supplier Links
Grille-8in Speaker, Steel, Torsion Mount, 12.5in Dia, White - CN-8M - Visual Sound, Inc.
Broomall, PA, USA
Grille-8in Speaker, Steel, Torsion Mount, 12.5in Dia, White
CN-8M
Grille-8in Speaker, Steel, Torsion Mount, 12.5in Dia, White CN-8M
Lowell Manufacturing Company CN-8M: 12.5"dia. contoured steel, torsion-mount grille supports speaker assemblies up to 3.5 lbs. (unless used with IX-series backbox). Engineered to cover 6" or 8" speaker assembly. Includes 2 torsion springs, mounting hardware and concealed speaker studs for "no-visible hardware" appearance. White. Mounts to backbox RF8 or XCP8-series (5-10oz. speaker), or backbox IX810 or IX810-EL (heavier speaker)

Lowell Manufacturing Company

CN-8M: 12.5"dia. contoured steel, torsion-mount grille supports speaker assemblies up to 3.5 lbs. (unless used with IX-series backbox). Engineered to cover 6" or 8" speaker assembly. Includes 2 torsion springs, mounting hardware and concealed speaker studs for "no-visible hardware" appearance. White. Mounts to backbox RF8 or XCP8-series (5-10oz. speaker), or backbox IX810 or IX810-EL (heavier speaker)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CN-8M
Product Name Grille-8in Speaker, Steel, Torsion Mount, 12.5in Dia, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527002 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
Horn Speaker - FBHS16241 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 95 dB
Nominal Power 10 watts
Maximum Power 10 watts
View Details