Visual Sound, Inc. Ceiling Monitor System CMS601 DC

Description
Tannoy/TGI North America, Inc. The Tannoy CMS601 DC is a full bandwidth; high power and high sensitivity ceiling monitor system. The Tannoy CMS601 DC is a full bandwidth; high power and high sensitivity ceiling monitor system; a compact unit that is specifically designed for applications requiring the combination of premium sonic quality for music and speech reinforcement, exceptional intelligibility and long term reliability. The design comprises a 165mm (6.50") Dual Concentric™ transducer mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Spring loaded self-aligning clamps make for quick and easy installation, while all models are also supplied with two tile support rails and one C-ring included in the package.A plaster (mud) ring is available as an optional accessory.
Description
Tannoy/TGI North America, Inc. The Tannoy CMS601 DC is a full bandwidth; high power and high sensitivity ceiling monitor system. The Tannoy CMS601 DC is a full bandwidth; high power and high sensitivity ceiling monitor system; a compact unit that is specifically designed for applications requiring the combination of premium sonic quality for music and speech reinforcement, exceptional intelligibility and long term reliability. The design comprises a 165mm (6.50") Dual Concentric™ transducer mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Spring loaded self-aligning clamps make for quick and easy installation, while all models are also supplied with two tile support rails and one C-ring included in the package.A plaster (mud) ring is available as an optional accessory.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Monitor System - CMS601 DC - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Monitor System
CMS601 DC
Ceiling Monitor System CMS601 DC
Tannoy/TGI North America, Inc. The Tannoy CMS601 DC is a full bandwidth; high power and high sensitivity ceiling monitor system. The Tannoy CMS601 DC is a full bandwidth; high power and high sensitivity ceiling monitor system; a compact unit that is specifically designed for applications requiring the combination of premium sonic quality for music and speech reinforcement, exceptional intelligibility and long term reliability. The design comprises a 165mm (6.50") Dual Concentric™ transducer mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Spring loaded self-aligning clamps make for quick and easy installation, while all models are also supplied with two tile support rails and one C-ring included in the package.A plaster (mud) ring is available as an optional accessory.

Tannoy/TGI North America, Inc.

The Tannoy CMS601 DC is a full bandwidth; high power and high sensitivity ceiling monitor system.

The Tannoy CMS601 DC is a full bandwidth; high power and high sensitivity ceiling monitor system; a compact unit that is specifically designed for applications requiring the combination of premium sonic quality for music and speech reinforcement, exceptional intelligibility and long term reliability. The design comprises a 165mm (6.50") Dual Concentric™ transducer mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Spring loaded self-aligning clamps make for quick and easy installation, while all models are also supplied with two tile support rails and one C-ring included in the package.A plaster (mud) ring is available as an optional accessory.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CMS601 DC
Product Name Ceiling Monitor System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1450 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details