Visual Sound, Inc. Ceiling Monitor System CMS6 ICTB

Description
Tannoy/TGI North America, Inc. North American Product OnlyThe Tannoy CMS6 ICTB has been specifically designed for applications where there are space limitations in the ceiling void. Featuring a high power 165mm (6.50") point source ICT™ driver, this product does not compromise sound quality for smaller insertion depth -- indeed this driver design optimises audio performance and reliability by the use of unique driver construction technology. Designed for quick and easy fitting into existing ceilings or with the MR 60B mud (plaster) ring into new build applications. Supplied in master packs of 2 units"
Description
Tannoy/TGI North America, Inc. North American Product OnlyThe Tannoy CMS6 ICTB has been specifically designed for applications where there are space limitations in the ceiling void. Featuring a high power 165mm (6.50") point source ICT™ driver, this product does not compromise sound quality for smaller insertion depth -- indeed this driver design optimises audio performance and reliability by the use of unique driver construction technology. Designed for quick and easy fitting into existing ceilings or with the MR 60B mud (plaster) ring into new build applications. Supplied in master packs of 2 units"

Suppliers

Company
Product
Description
Supplier Links
Ceiling Monitor System - CMS6 ICTB - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Monitor System
CMS6 ICTB
Ceiling Monitor System CMS6 ICTB
Tannoy/TGI North America, Inc. North American Product OnlyThe Tannoy CMS6 ICTB has been specifically designed for applications where there are space limitations in the ceiling void. Featuring a high power 165mm (6.50") point source ICT™ driver, this product does not compromise sound quality for smaller insertion depth -- indeed this driver design optimises audio performance and reliability by the use of unique driver construction technology. Designed for quick and easy fitting into existing ceilings or with the MR 60B mud (plaster) ring into new build applications. Supplied in master packs of 2 units"

Tannoy/TGI North America, Inc.

North American Product OnlyThe Tannoy CMS6 ICTB has been specifically designed for applications where there are space limitations in the ceiling void. Featuring a high power 165mm (6.50") point source ICT™ driver, this product does not compromise sound quality for smaller insertion depth -- indeed this driver design optimises audio performance and reliability by the use of unique driver construction technology. Designed for quick and easy fitting into existing ceilings or with the MR 60B mud (plaster) ring into new build applications. Supplied in master packs of 2 units"

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CMS6 ICTB
Product Name Ceiling Monitor System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1172-2-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 350 Hz
Weight 0.57 g (0.02 oz)
View Details