Visual Sound, Inc. Active 110 Sr Sheet Rock Subwoofer CMS 110SR

Description
Tannoy/TGI North America, Inc. All of the CMS 110 Series subs are available in passive, passive 70V, and active versions. The active 110 SR Sheet Rock subwoofer, like its sister model the 110 TB (Tile Bridge) is a 250mm (10.00") down-firing drive unit mounted in a compact vented cabinet capable of 31Hz @ -3dB. Designed to flush mount into sheet rock ceilings, walls, or overhangs; in fact, in any position offering adequate clearance and suitable structural support. A standard air conditioning style perforated grille is supplied for architectural integrity, while servicing and adjustments are easily undertaken from the ground. The 110 SR pre-installation ring is available for drywall contractors. NFPA (grade A) fire rating applies.
Description
Tannoy/TGI North America, Inc. All of the CMS 110 Series subs are available in passive, passive 70V, and active versions. The active 110 SR Sheet Rock subwoofer, like its sister model the 110 TB (Tile Bridge) is a 250mm (10.00") down-firing drive unit mounted in a compact vented cabinet capable of 31Hz @ -3dB. Designed to flush mount into sheet rock ceilings, walls, or overhangs; in fact, in any position offering adequate clearance and suitable structural support. A standard air conditioning style perforated grille is supplied for architectural integrity, while servicing and adjustments are easily undertaken from the ground. The 110 SR pre-installation ring is available for drywall contractors. NFPA (grade A) fire rating applies.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Active 110 Sr Sheet Rock Subwoofer
CMS 110SR
Active 110 Sr Sheet Rock Subwoofer CMS 110SR
Tannoy/TGI North America, Inc. All of the CMS 110 Series subs are available in passive, passive 70V, and active versions. The active 110 SR Sheet Rock subwoofer, like its sister model the 110 TB (Tile Bridge) is a 250mm (10.00") down-firing drive unit mounted in a compact vented cabinet capable of 31Hz @ -3dB. Designed to flush mount into sheet rock ceilings, walls, or overhangs; in fact, in any position offering adequate clearance and suitable structural support. A standard air conditioning style perforated grille is supplied for architectural integrity, while servicing and adjustments are easily undertaken from the ground. The 110 SR pre-installation ring is available for drywall contractors. NFPA (grade A) fire rating applies.

Tannoy/TGI North America, Inc.

All of the CMS 110 Series subs are available in passive, passive 70V, and active versions.
The active 110 SR Sheet Rock subwoofer, like its sister model the 110 TB (Tile Bridge) is a 250mm (10.00") down-firing drive unit mounted in a compact vented cabinet capable of 31Hz @ -3dB. Designed to flush mount into sheet rock ceilings, walls, or overhangs; in fact, in any position offering adequate clearance and suitable structural support.
A standard air conditioning style perforated grille is supplied for architectural integrity, while servicing and adjustments are easily undertaken from the ground. The 110 SR pre-installation ring is available for drywall contractors. NFPA (grade A) fire rating applies.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CMS 110SR
Product Name Active 110 Sr Sheet Rock Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
EAS-6W In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details