Visual Sound, Inc. Ceiling Subwoofer CMS 108TB

Description
Tannoy/TGI North America, Inc. A compact, 200mm (8.00") down firing ceiling subwoofer designed for installation directly into the 1 x 2 drop grid of a standard suspended ceiling. Mounted in a vented cabinet, this subwoofer is capable of delivering 43Hz at -3dB. Comes complete with a passive input module connected via a barrier strip, but must be used in conjunction with an active crossover. NFPA (grade A) fire rating applies and is supplied with a standard air conditioning style perforated grille for architectural integrity.
Description
Tannoy/TGI North America, Inc. A compact, 200mm (8.00") down firing ceiling subwoofer designed for installation directly into the 1 x 2 drop grid of a standard suspended ceiling. Mounted in a vented cabinet, this subwoofer is capable of delivering 43Hz at -3dB. Comes complete with a passive input module connected via a barrier strip, but must be used in conjunction with an active crossover. NFPA (grade A) fire rating applies and is supplied with a standard air conditioning style perforated grille for architectural integrity.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ceiling Subwoofer
CMS 108TB
Ceiling Subwoofer CMS 108TB
Tannoy/TGI North America, Inc. A compact, 200mm (8.00") down firing ceiling subwoofer designed for installation directly into the 1 x 2 drop grid of a standard suspended ceiling. Mounted in a vented cabinet, this subwoofer is capable of delivering 43Hz at -3dB. Comes complete with a passive input module connected via a barrier strip, but must be used in conjunction with an active crossover. NFPA (grade A) fire rating applies and is supplied with a standard air conditioning style perforated grille for architectural integrity.

Tannoy/TGI North America, Inc.

A compact, 200mm (8.00") down firing ceiling subwoofer designed for installation directly into the 1 x 2 drop grid of a standard suspended ceiling. Mounted in a vented cabinet, this subwoofer is capable of delivering 43Hz at -3dB.
Comes complete with a passive input module connected via a barrier strip, but must be used in conjunction with an active crossover. NFPA (grade A) fire rating applies and is supplied with a standard air conditioning style perforated grille for architectural integrity.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CMS 108TB
Product Name Ceiling Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1976415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
Speakers - FSL-1020R02-08S-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 68 Hz
View Details
W1v2 8-inch Subwoofer Driver (150 W, 4 Ω) - 8W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details