Visual Sound, Inc. 8" Coaxial In-Ceiling Speaker CM82-EZ

Description
SoundTube Entertainment, Inc. *One 8 in (203 mm) polypropylene woofer with cloth surround and one 1.0 in (25.4 mm) silk tweeter. *Reduced amplification costs and maximum efficiency 91.3 dB sensitivity, 16 Ohm impedance and a sealed enclosure. *Superior voice intelligibility with an average coverage angle of 77 (Independently verified, 2 . 10 kHz). *Easy-access 5-position tap switch for 25/70.7/100 Volt and 16 Ohm settings allows for easy ordering, stocking and installation. *Incorporates a painted steel grille for lasting durability. *Adaptable to material thicknesses ranging from 0.04 in (0.9 mm) to 1.60 in (40.6). *High-quality black or white painted finish. Custom colors available.
Description
SoundTube Entertainment, Inc. *One 8 in (203 mm) polypropylene woofer with cloth surround and one 1.0 in (25.4 mm) silk tweeter. *Reduced amplification costs and maximum efficiency 91.3 dB sensitivity, 16 Ohm impedance and a sealed enclosure. *Superior voice intelligibility with an average coverage angle of 77 (Independently verified, 2 . 10 kHz). *Easy-access 5-position tap switch for 25/70.7/100 Volt and 16 Ohm settings allows for easy ordering, stocking and installation. *Incorporates a painted steel grille for lasting durability. *Adaptable to material thicknesses ranging from 0.04 in (0.9 mm) to 1.60 in (40.6). *High-quality black or white painted finish. Custom colors available.

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" Coaxial In-Ceiling Speaker
CM82-EZ
8" Coaxial In-Ceiling Speaker CM82-EZ
SoundTube Entertainment, Inc. *One 8 in (203 mm) polypropylene woofer with cloth surround and one 1.0 in (25.4 mm) silk tweeter. *Reduced amplification costs and maximum efficiency 91.3 dB sensitivity, 16 Ohm impedance and a sealed enclosure. *Superior voice intelligibility with an average coverage angle of 77 (Independently verified, 2 . 10 kHz). *Easy-access 5-position tap switch for 25/70.7/100 Volt and 16 Ohm settings allows for easy ordering, stocking and installation. *Incorporates a painted steel grille for lasting durability. *Adaptable to material thicknesses ranging from 0.04 in (0.9 mm) to 1.60 in (40.6). *High-quality black or white painted finish. Custom colors available.

SoundTube Entertainment, Inc.

*One 8 in (203 mm) polypropylene woofer with cloth surround and one 1.0 in (25.4 mm) silk tweeter.
*Reduced amplification costs and maximum efficiency 91.3 dB sensitivity, 16 Ohm impedance and a sealed enclosure.
*Superior voice intelligibility with an average coverage angle of 77 (Independently verified, 2 . 10 kHz).
*Easy-access 5-position tap switch for 25/70.7/100 Volt and 16 Ohm settings allows for easy ordering, stocking and installation.
*Incorporates a painted steel grille for lasting durability.
*Adaptable to material thicknesses ranging from 0.04 in (0.9 mm) to 1.60 in (40.6).
*High-quality black or white painted finish. Custom colors available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CM82-EZ
Product Name 8" Coaxial In-Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
Speakers - 5350322 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 105 dB
View Details
CB-5 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details