Visual Sound, Inc. In-ceiling subwoofer CM801i Sub

Description
SoundTube Entertainment, Inc. 8" Polypropylene subwoofer mounted to a proprietary cast-aluminum M8 motor-board. Designed for in-ceiling background subwoofer applications, the CM801i speaker design incorporates a low-profile grille, proprietary M8 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included 6-Position tap switch for 25, 70.7 & 100 Volt applications with 4 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting. Optional accessories include a pre-construction bracket and junction box.
Description
SoundTube Entertainment, Inc. 8" Polypropylene subwoofer mounted to a proprietary cast-aluminum M8 motor-board. Designed for in-ceiling background subwoofer applications, the CM801i speaker design incorporates a low-profile grille, proprietary M8 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included 6-Position tap switch for 25, 70.7 & 100 Volt applications with 4 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting. Optional accessories include a pre-construction bracket and junction box.

Suppliers

Company
Product
Description
Supplier Links
In-ceiling subwoofer - CM801i Sub - Visual Sound, Inc.
Broomall, PA, USA
In-ceiling subwoofer
CM801i Sub
In-ceiling subwoofer CM801i Sub
SoundTube Entertainment, Inc. 8" Polypropylene subwoofer mounted to a proprietary cast-aluminum M8 motor-board. Designed for in-ceiling background subwoofer applications, the CM801i speaker design incorporates a low-profile grille, proprietary M8 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included 6-Position tap switch for 25, 70.7 & 100 Volt applications with 4 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting. Optional accessories include a pre-construction bracket and junction box.

SoundTube Entertainment, Inc.

8" Polypropylene subwoofer mounted to a proprietary cast-aluminum M8 motor-board.

Designed for in-ceiling background subwoofer applications, the CM801i speaker design incorporates a low-profile grille, proprietary M8 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included

  • 6-Position tap switch for 25, 70.7 & 100 Volt applications with 4 Ohm bypass.
  • BroadBeam dispersion pattern for maximum coverage area per speaker.
  • Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting.
  • Optional accessories include a pre-construction bracket and junction box.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CM801i Sub
Product Name In-ceiling subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
ED Series Receivers -  - Knowles
Specs
Impedance 510 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details
Speakers - 458-1467-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details