Visual Sound, Inc. In-ceiling loudspeaker CM800i

Description
SoundTube Entertainment, Inc. 8" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the CM800i is a 8" 2-way blind-mount in-ceiling speaker that delivers higher SPL (93.5 dB sensitivity) and optimal off-axis performance. The CM800i speaker design incorporates a low-profile grille, proprietary M8 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting. Optional accessories include a pre-construction bracket and junction box.
Description
SoundTube Entertainment, Inc. 8" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the CM800i is a 8" 2-way blind-mount in-ceiling speaker that delivers higher SPL (93.5 dB sensitivity) and optimal off-axis performance. The CM800i speaker design incorporates a low-profile grille, proprietary M8 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting. Optional accessories include a pre-construction bracket and junction box.

Suppliers

Company
Product
Description
Supplier Links
In-ceiling loudspeaker - CM800i - Visual Sound, Inc.
Broomall, PA, USA
In-ceiling loudspeaker
CM800i
In-ceiling loudspeaker CM800i
SoundTube Entertainment, Inc. 8" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the CM800i is a 8" 2-way blind-mount in-ceiling speaker that delivers higher SPL (93.5 dB sensitivity) and optimal off-axis performance. The CM800i speaker design incorporates a low-profile grille, proprietary M8 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting. Optional accessories include a pre-construction bracket and junction box.

SoundTube Entertainment, Inc.

8" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented).

Engineered for maximum intelligibility, the CM800i is a 8" 2-way blind-mount in-ceiling speaker that delivers higher SPL (93.5 dB sensitivity) and optimal off-axis performance. The CM800i speaker design incorporates a low-profile grille, proprietary M8 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included.

  • 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass.
  • BroadBeam dispersion pattern for maximum coverage area per speaker.
  • Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting.
  • Optional accessories include a pre-construction bracket and junction box.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CM800i
Product Name In-ceiling loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 527005 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
V-SW10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Impedance 8 ohms
Frequency Response 23 to 120 Hz
Weight 18140.59 g (640.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details