Visual Sound, Inc. 6.5" HIGH POWER COAXIAL IN-CEILING SPEAKER CM690i

Description
SoundTube Entertainment, Inc. 6.5" HIGH POWER COAXIAL IN-CEILING SPEAKER Patented BroadBeamHP® dispersion technology delivers full-frequency, high-performance audio. Reengineered rapid-installation features include easy-install SpeedWing™ mounting system with constant-tension design that mounts to ceiling thicknesses from 6.4 mm (.25") to 42.9 mm (1.69"). Separate low-profile grille and magnetic bezel ease installation and in-field service and painting New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with voice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Sonically matched with SoundTube's new RSi (open ceiling) and SMi (surface mount) speakers for applications requiring combinations of hanging and mounted speakers. Tile bridge included with each CMi speaker. Pre-construction bracket optional. May be used in conjunction with CM801i Subwoofer for applications where additional bass is required. UL 1480 & 2043 pending
Description
SoundTube Entertainment, Inc. 6.5" HIGH POWER COAXIAL IN-CEILING SPEAKER Patented BroadBeamHP® dispersion technology delivers full-frequency, high-performance audio. Reengineered rapid-installation features include easy-install SpeedWing™ mounting system with constant-tension design that mounts to ceiling thicknesses from 6.4 mm (.25") to 42.9 mm (1.69"). Separate low-profile grille and magnetic bezel ease installation and in-field service and painting New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with voice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Sonically matched with SoundTube's new RSi (open ceiling) and SMi (surface mount) speakers for applications requiring combinations of hanging and mounted speakers. Tile bridge included with each CMi speaker. Pre-construction bracket optional. May be used in conjunction with CM801i Subwoofer for applications where additional bass is required. UL 1480 & 2043 pending

Suppliers

Company
Product
Description
Supplier Links
6.5
Broomall, PA, USA
6.5" HIGH POWER COAXIAL IN-CEILING SPEAKER
CM690i
6.5" HIGH POWER COAXIAL IN-CEILING SPEAKER CM690i
SoundTube Entertainment, Inc. 6.5" HIGH POWER COAXIAL IN-CEILING SPEAKER Patented BroadBeamHP® dispersion technology delivers full-frequency, high-performance audio. Reengineered rapid-installation features include easy-install SpeedWing™ mounting system with constant-tension design that mounts to ceiling thicknesses from 6.4 mm (.25") to 42.9 mm (1.69"). Separate low-profile grille and magnetic bezel ease installation and in-field service and painting New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with voice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Sonically matched with SoundTube's new RSi (open ceiling) and SMi (surface mount) speakers for applications requiring combinations of hanging and mounted speakers. Tile bridge included with each CMi speaker. Pre-construction bracket optional. May be used in conjunction with CM801i Subwoofer for applications where additional bass is required. UL 1480 & 2043 pending

SoundTube Entertainment, Inc.

6.5" HIGH POWER COAXIAL IN-CEILING SPEAKER

  • Patented BroadBeamHP® dispersion technology delivers full-frequency, high-performance audio.
  • Reengineered rapid-installation features include easy-install SpeedWing™ mounting system with constant-tension design that mounts to ceiling thicknesses from 6.4 mm (.25") to 42.9 mm (1.69").
  • Separate low-profile grille and magnetic bezel ease installation and in-field service and painting
  • New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning.
  • 25, 70.7 and 100 Volt transformer options with voice coil/8 Ohm direct.
  • High-frequency driver protection with automatic reset.
  • Sonically matched with SoundTube's new RSi (open ceiling) and SMi (surface mount) speakers for applications requiring combinations of hanging and mounted speakers.
  • Tile bridge included with each CMi speaker. Pre-construction bracket optional.
  • May be used in conjunction with CM801i Subwoofer for applications where additional bass is required.
  • UL 1480 & 2043 pending
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CM690i
Product Name 6.5" HIGH POWER COAXIAL IN-CEILING SPEAKER
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526847 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 15000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details