Visual Sound, Inc. In-Ceiling Speaker CM660

Description
Sound Advance The Sound Advance® CM860 and CM660 are extended bandwidth, widedispersion loudspeakers designed for ceiling mounting in commercial/professio nal installations in airports, hotels, boardrooms, cruise ships, casinos, convention centers, restaurants, offices, houses of worship and retail stores. The CM860 and CM660 incorporate polypropylene cone woofers and cloth dome tweeters that ensure superior-quality sound in foreground music, public address and paging applications. Both models feature wide dispersion (120° conical) that allows larger areas to be adequately covered by fewer speakers. An integrated, deep-drawn steel backcan and integrated RotoLock® clamps allow the CM860 and CM660 to be installed without access behind the ceiling. The baffles are constructed from fire-rated ABS that meets UL94V-0. The perforated aluminum grilles are weather-resistant and can be painted to match the installation surroundings. Connection is made via a quick-connect terminal with loop-thru. The CM860 and CM660 are shipped with a C-shaped support plate that reinforces the ceiling material, and tile support rails that can be installed without access behind the ceiling. The CM860 and CM660 are transformer-coupled, with 60W, 30W, 15W 7.5W taps and 8-ohm bypass that are selectable from the speaker's front baffle.
Description
Sound Advance The Sound Advance® CM860 and CM660 are extended bandwidth, widedispersion loudspeakers designed for ceiling mounting in commercial/professio nal installations in airports, hotels, boardrooms, cruise ships, casinos, convention centers, restaurants, offices, houses of worship and retail stores. The CM860 and CM660 incorporate polypropylene cone woofers and cloth dome tweeters that ensure superior-quality sound in foreground music, public address and paging applications. Both models feature wide dispersion (120° conical) that allows larger areas to be adequately covered by fewer speakers. An integrated, deep-drawn steel backcan and integrated RotoLock® clamps allow the CM860 and CM660 to be installed without access behind the ceiling. The baffles are constructed from fire-rated ABS that meets UL94V-0. The perforated aluminum grilles are weather-resistant and can be painted to match the installation surroundings. Connection is made via a quick-connect terminal with loop-thru. The CM860 and CM660 are shipped with a C-shaped support plate that reinforces the ceiling material, and tile support rails that can be installed without access behind the ceiling. The CM860 and CM660 are transformer-coupled, with 60W, 30W, 15W 7.5W taps and 8-ohm bypass that are selectable from the speaker's front baffle.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
In-Ceiling Speaker
CM660
In-Ceiling Speaker CM660
Sound Advance The Sound Advance® CM860 and CM660 are extended bandwidth, widedispersion loudspeakers designed for ceiling mounting in commercial/professio nal installations in airports, hotels, boardrooms, cruise ships, casinos, convention centers, restaurants, offices, houses of worship and retail stores. The CM860 and CM660 incorporate polypropylene cone woofers and cloth dome tweeters that ensure superior-quality sound in foreground music, public address and paging applications. Both models feature wide dispersion (120° conical) that allows larger areas to be adequately covered by fewer speakers. An integrated, deep-drawn steel backcan and integrated RotoLock® clamps allow the CM860 and CM660 to be installed without access behind the ceiling. The baffles are constructed from fire-rated ABS that meets UL94V-0. The perforated aluminum grilles are weather-resistant and can be painted to match the installation surroundings. Connection is made via a quick-connect terminal with loop-thru. The CM860 and CM660 are shipped with a C-shaped support plate that reinforces the ceiling material, and tile support rails that can be installed without access behind the ceiling. The CM860 and CM660 are transformer-coupled, with 60W, 30W, 15W 7.5W taps and 8-ohm bypass that are selectable from the speaker's front baffle.

Sound Advance

The Sound Advance® CM860 and CM660 are extended bandwidth, widedispersion loudspeakers designed for ceiling mounting in commercial/professional installations in airports, hotels, boardrooms, cruise ships, casinos, convention centers, restaurants, offices, houses of worship and retail stores. The CM860 and CM660 incorporate polypropylene cone woofers and cloth dome tweeters that ensure superior-quality sound in foreground music, public address and paging applications. Both models feature wide dispersion (120° conical) that allows larger areas to be adequately covered by fewer speakers.
An integrated, deep-drawn steel backcan and integrated RotoLock® clamps allow the CM860 and CM660 to be installed without access behind the ceiling. The baffles are constructed from fire-rated ABS that meets UL94V-0. The perforated aluminum grilles are weather-resistant and can be painted to match the installation surroundings. Connection is made via a quick-connect terminal with loop-thru. The CM860 and CM660 are shipped with a C-shaped support plate that reinforces the ceiling material, and tile support rails that can be installed without access behind the ceiling. The CM860 and CM660 are transformer-coupled, with 60W, 30W, 15W 7.5W taps and 8-ohm bypass that are selectable from the speaker's front baffle.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CM660
Product Name In-Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.52 inch (64 mm)
View Details
AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 844 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details