Visual Sound, Inc. In-ceiling loudspeaker CM500i

Description
SoundTube Entertainment, Inc. 5.25" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the CM500i is a 5.25" 2-way blind-mount in-ceiling speaker that delivers effective low-end response (55 kHz) and optimal off-axis performance. The CM500i speaker design incorporates a low-profile grille, proprietary M5 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting. Optional accessories include a pre-construction bracket and junction box.
Description
SoundTube Entertainment, Inc. 5.25" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the CM500i is a 5.25" 2-way blind-mount in-ceiling speaker that delivers effective low-end response (55 kHz) and optimal off-axis performance. The CM500i speaker design incorporates a low-profile grille, proprietary M5 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting. Optional accessories include a pre-construction bracket and junction box.

Suppliers

Company
Product
Description
Supplier Links
In-ceiling loudspeaker - CM500i - Visual Sound, Inc.
Broomall, PA, USA
In-ceiling loudspeaker
CM500i
In-ceiling loudspeaker CM500i
SoundTube Entertainment, Inc. 5.25" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the CM500i is a 5.25" 2-way blind-mount in-ceiling speaker that delivers effective low-end response (55 kHz) and optimal off-axis performance. The CM500i speaker design incorporates a low-profile grille, proprietary M5 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting. Optional accessories include a pre-construction bracket and junction box.

SoundTube Entertainment, Inc.

5.25" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented).

Engineered for maximum intelligibility, the CM500i is a 5.25" 2-way blind-mount in-ceiling speaker that delivers effective low-end response (55 kHz) and optimal off-axis performance. The CM500i speaker design incorporates a low-profile grille, proprietary M5 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included.

  • 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass.
  • BroadBeam dispersion pattern for maximum coverage area per speaker.
  • Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting.
  • Optional accessories include a pre-construction bracket and junction box.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CM500i
Product Name In-ceiling loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218645 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.42 inch (36 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details