Visual Sound, Inc. 15 Inch 2-way Floor Monitor CM15V

Description
Yamaha Commercial Audio Systems, Inc. The model CM15V is an Loudspeaker with 15 inch 2-way floor monitor and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. 15 inch 2-way floor monitor Full frequency response Pole socket allows use as a main speaker Wide frequency response
Description
Yamaha Commercial Audio Systems, Inc. The model CM15V is an Loudspeaker with 15 inch 2-way floor monitor and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. 15 inch 2-way floor monitor Full frequency response Pole socket allows use as a main speaker Wide frequency response

Suppliers

Company
Product
Description
Supplier Links
15 Inch 2-way Floor Monitor - CM15V - Visual Sound, Inc.
Broomall, PA, USA
15 Inch 2-way Floor Monitor
CM15V
15 Inch 2-way Floor Monitor CM15V
Yamaha Commercial Audio Systems, Inc. The model CM15V is an Loudspeaker with 15 inch 2-way floor monitor and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. 15 inch 2-way floor monitor Full frequency response Pole socket allows use as a main speaker Wide frequency response

Yamaha Commercial Audio Systems, Inc.

The model CM15V is an Loudspeaker with 15 inch 2-way floor monitor and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance.

  • 15 inch 2-way floor monitor
  • Full frequency response
  • Pole socket allows use as a main speaker
  • Wide frequency response
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CM15V
Product Name 15 Inch 2-way Floor Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526786 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Impedance 8 ohms
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1055 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details