Visual Sound, Inc. 10 Inch Floor Monitor CM10V

Description
Yamaha Commercial Audio Systems, Inc. The model CM10V is an Loudspeaker with 10 inch floor monitor and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. 10 inch floor monitor 1 inch titanium dome compression driver Can also be used as a main speaker Great where size is a concern
Description
Yamaha Commercial Audio Systems, Inc. The model CM10V is an Loudspeaker with 10 inch floor monitor and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. 10 inch floor monitor 1 inch titanium dome compression driver Can also be used as a main speaker Great where size is a concern

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
10 Inch Floor Monitor
CM10V
10 Inch Floor Monitor CM10V
Yamaha Commercial Audio Systems, Inc. The model CM10V is an Loudspeaker with 10 inch floor monitor and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. 10 inch floor monitor 1 inch titanium dome compression driver Can also be used as a main speaker Great where size is a concern

Yamaha Commercial Audio Systems, Inc.

The model CM10V is an Loudspeaker with 10 inch floor monitor and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance.

  • 10 inch floor monitor
  • 1 inch titanium dome compression driver
  • Can also be used as a main speaker
  • Great where size is a concern
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CM10V
Product Name 10 Inch Floor Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4539007 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 362 ohms
Sensitivity 112 dB
Size 0.25 inch (6 mm)
View Details