Visual Sound, Inc. 10" In-Ceiling Subwoofer CM1001d

Description
SoundTube Entertainment, Inc. *One 10.0 in (254 mm) polypropylene woofer. *150 Watt optional transformer and high output (115.5 dB) for the sound reinforcement and PA markets. *Rapid installation blind-mount, fixed-wing mounting mechanism mounting mechanism with constant tension design affixes to ceiling thicknesses ranging from 0.25 in (6.4 mm) to 1.69 in (42.9 mm). *New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. *Separate tool-free magnetic grille & bezel assembly for ease of install & in-field painting. *Iridite-plated steel grille with protective powder-coated finish for lasting durability. *Easy access 5-position selectable tap switch for 25, 70.7, 100 Volt and low impedance applications simplifies ordering &inventory tracking. *93.5 dB sensitivity (1w/1m) offers high-output capabilities & reduced amplification costs. *UL 2043 & 1480 approval pending. *Included accessories: Tile bridge, Euroblock connector & paint mask. *Optional accessories: Pre-construction bracket, junction box.
Description
SoundTube Entertainment, Inc. *One 10.0 in (254 mm) polypropylene woofer. *150 Watt optional transformer and high output (115.5 dB) for the sound reinforcement and PA markets. *Rapid installation blind-mount, fixed-wing mounting mechanism mounting mechanism with constant tension design affixes to ceiling thicknesses ranging from 0.25 in (6.4 mm) to 1.69 in (42.9 mm). *New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. *Separate tool-free magnetic grille & bezel assembly for ease of install & in-field painting. *Iridite-plated steel grille with protective powder-coated finish for lasting durability. *Easy access 5-position selectable tap switch for 25, 70.7, 100 Volt and low impedance applications simplifies ordering &inventory tracking. *93.5 dB sensitivity (1w/1m) offers high-output capabilities & reduced amplification costs. *UL 2043 & 1480 approval pending. *Included accessories: Tile bridge, Euroblock connector & paint mask. *Optional accessories: Pre-construction bracket, junction box.

Suppliers

Company
Product
Description
Supplier Links
10
Broomall, PA, USA
10" In-Ceiling Subwoofer
CM1001d
10" In-Ceiling Subwoofer CM1001d
SoundTube Entertainment, Inc. *One 10.0 in (254 mm) polypropylene woofer. *150 Watt optional transformer and high output (115.5 dB) for the sound reinforcement and PA markets. *Rapid installation blind-mount, fixed-wing mounting mechanism mounting mechanism with constant tension design affixes to ceiling thicknesses ranging from 0.25 in (6.4 mm) to 1.69 in (42.9 mm). *New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. *Separate tool-free magnetic grille & bezel assembly for ease of install & in-field painting. *Iridite-plated steel grille with protective powder-coated finish for lasting durability. *Easy access 5-position selectable tap switch for 25, 70.7, 100 Volt and low impedance applications simplifies ordering &inventory tracking. *93.5 dB sensitivity (1w/1m) offers high-output capabilities & reduced amplification costs. *UL 2043 & 1480 approval pending. *Included accessories: Tile bridge, Euroblock connector & paint mask. *Optional accessories: Pre-construction bracket, junction box.

SoundTube Entertainment, Inc.

*One 10.0 in (254 mm) polypropylene woofer.
*150 Watt optional transformer and high output (115.5 dB) for the sound reinforcement and PA markets.
*Rapid installation blind-mount, fixed-wing mounting mechanism mounting mechanism with constant tension design affixes to ceiling thicknesses ranging from 0.25 in (6.4 mm) to 1.69 in (42.9 mm).
*New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning.
*Separate tool-free magnetic grille & bezel assembly for ease of install & in-field painting.
*Iridite-plated steel grille with protective powder-coated finish for lasting durability.
*Easy access 5-position selectable tap switch for 25, 70.7, 100 Volt and low impedance applications simplifies ordering &inventory tracking.
*93.5 dB sensitivity (1w/1m) offers high-output capabilities & reduced amplification costs.
*UL 2043 & 1480 approval pending.
*Included accessories: Tile bridge, Euroblock connector & paint mask.
*Optional accessories: Pre-construction bracket, junction box.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CM1001d
Product Name 10" In-Ceiling Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 680 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details