Visual Sound, Inc. Recording Microphone CM 90

Description
Nady Systems, Inc. - Pro Audio features high sensitivity, extended smooth, full frequency response and very high SPL capability, transformerless design. Features high sensitivity, extended smooth, full frequency response and very high SPL capability, transformerless design for minimal self-noise and increased dynamic range, rugged turned-brass housing internal sub-assembly shockmount, and engraved markings, 9 - 52V phantom powered.. *CM 95 - added low-cutoff and -10dB attenuation switches.
Description
Nady Systems, Inc. - Pro Audio features high sensitivity, extended smooth, full frequency response and very high SPL capability, transformerless design. Features high sensitivity, extended smooth, full frequency response and very high SPL capability, transformerless design for minimal self-noise and increased dynamic range, rugged turned-brass housing internal sub-assembly shockmount, and engraved markings, 9 - 52V phantom powered.. *CM 95 - added low-cutoff and -10dB attenuation switches.

Suppliers

Company
Product
Description
Supplier Links
Recording Microphone - CM 90 - Visual Sound, Inc.
Broomall, PA, USA
Recording Microphone
CM 90
Recording Microphone CM 90
Nady Systems, Inc. - Pro Audio features high sensitivity, extended smooth, full frequency response and very high SPL capability, transformerless design. Features high sensitivity, extended smooth, full frequency response and very high SPL capability, transformerless design for minimal self-noise and increased dynamic range, rugged turned-brass housing internal sub-assembly shockmount, and engraved markings, 9 - 52V phantom powered.. *CM 95 - added low-cutoff and -10dB attenuation switches.

Nady Systems, Inc. - Pro Audio features high sensitivity, extended smooth, full frequency response and very high SPL capability, transformerless design.

Features high sensitivity, extended smooth, full frequency response and very high SPL capability, transformerless design for minimal self-noise and increased dynamic range, rugged turned-brass housing internal sub-assembly shockmount, and engraved markings, 9 - 52V phantom powered.. *CM 95 - added low-cutoff and -10dB attenuation switches.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CM 90
Product Name Recording Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Commercial Audio Microphones - MICPAT-2 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details