Visual Sound, Inc. Neck-worn Microphone CM-20D

Description
Azden Corporation Heavy-duty adjustable collar microphone, ideal for those not wanting to use a headworn or clip-on microphone. Comes with a replaceable cable with a wired mini-jack (3.5mm). This omni-directional electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight: 1.00 lbs
Description
Azden Corporation Heavy-duty adjustable collar microphone, ideal for those not wanting to use a headworn or clip-on microphone. Comes with a replaceable cable with a wired mini-jack (3.5mm). This omni-directional electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight: 1.00 lbs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Neck-worn Microphone
CM-20D
Neck-worn Microphone CM-20D
Azden Corporation Heavy-duty adjustable collar microphone, ideal for those not wanting to use a headworn or clip-on microphone. Comes with a replaceable cable with a wired mini-jack (3.5mm). This omni-directional electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight: 1.00 lbs

Azden Corporation

Heavy-duty adjustable collar microphone, ideal for those not wanting to use a headworn or clip-on microphone. Comes with a replaceable cable with a wired mini-jack (3.5mm). This omni-directional electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight: 1.00 lbs

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CM-20D
Product Name Neck-worn Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB3729 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details
Installed Sound Microphone - ADX60 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details