Visual Sound, Inc. 12-inch, ceiling mount subwoofer CLOUD12 SUB

Description
Community Professional Loudspeakers The CLOUD 12SUB/SUB T is a powerful ceiling subwoofer assembly with a single 12" cast frame low frequency driver. The CLOUD Series is designed ceiling applications requiring higher power handling and ... The CLOUD 12SUB/SUB T is a powerful ceiling subwoofer assembly with a single 12" cast frame low frequency driver. The CLOUD Series is designed ceiling applications requiring higher power handling and low distortion combined with smooth response. CLOUD Coaxial Ceiling Systems are mounted on an integral baffle. They are easily matched with industry standard backboxes, grilles and tile bridges. The CLOUD 12SUB is designed for standard 8 ohm operation. Rugged 12" cast frame LF driver Tuned, ported bass reflex design optimized for 3 cubic foot back box Powerful 200 W Continuous, 500 W Program Five-Year Warranty
Description
Community Professional Loudspeakers The CLOUD 12SUB/SUB T is a powerful ceiling subwoofer assembly with a single 12" cast frame low frequency driver. The CLOUD Series is designed ceiling applications requiring higher power handling and ... The CLOUD 12SUB/SUB T is a powerful ceiling subwoofer assembly with a single 12" cast frame low frequency driver. The CLOUD Series is designed ceiling applications requiring higher power handling and low distortion combined with smooth response. CLOUD Coaxial Ceiling Systems are mounted on an integral baffle. They are easily matched with industry standard backboxes, grilles and tile bridges. The CLOUD 12SUB is designed for standard 8 ohm operation. Rugged 12" cast frame LF driver Tuned, ported bass reflex design optimized for 3 cubic foot back box Powerful 200 W Continuous, 500 W Program Five-Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12-inch, ceiling mount subwoofer
CLOUD12 SUB
12-inch, ceiling mount subwoofer CLOUD12 SUB
Community Professional Loudspeakers The CLOUD 12SUB/SUB T is a powerful ceiling subwoofer assembly with a single 12" cast frame low frequency driver. The CLOUD Series is designed ceiling applications requiring higher power handling and ... The CLOUD 12SUB/SUB T is a powerful ceiling subwoofer assembly with a single 12" cast frame low frequency driver. The CLOUD Series is designed ceiling applications requiring higher power handling and low distortion combined with smooth response. CLOUD Coaxial Ceiling Systems are mounted on an integral baffle. They are easily matched with industry standard backboxes, grilles and tile bridges. The CLOUD 12SUB is designed for standard 8 ohm operation. Rugged 12" cast frame LF driver Tuned, ported bass reflex design optimized for 3 cubic foot back box Powerful 200 W Continuous, 500 W Program Five-Year Warranty

Community Professional Loudspeakers

The CLOUD 12SUB/SUB T is a powerful ceiling subwoofer assembly with a single 12" cast frame low frequency driver. The CLOUD Series is designed ceiling applications requiring higher power handling and ...

The CLOUD 12SUB/SUB T is a powerful ceiling subwoofer assembly with a single 12" cast frame low frequency driver. The CLOUD Series is designed ceiling applications requiring higher power handling and low distortion combined with smooth response. CLOUD Coaxial Ceiling Systems are mounted on an integral baffle. They are easily matched with industry standard backboxes, grilles and tile bridges. The CLOUD 12SUB is designed for standard 8 ohm operation.

  • Rugged 12" cast frame LF driver
  • Tuned, ported bass reflex design optimized for 3 cubic foot back box
  • Powerful 200 W Continuous, 500 W Program
  • Five-Year Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CLOUD12 SUB
Product Name 12-inch, ceiling mount subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 7675373 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
Energy Power Bar Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Frequency Response 50 to 20000 Hz
Weight 2267.57 g (80.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details