Visual Sound, Inc. Two-way, full-range, 6-inch, coaxial ceiling CLOUD 6

Description
Community Professional Loudspeakers The CLOUD 6 Loudspeaker System is a complete self-contained co-axial, bass-reflex speaker system. This high output package utilizes a unique and effective cooling system called Air Gap Technology (AG... The CLOUD 6 Loudspeaker System is a complete self-contained co-axial, bass-reflex speaker system. This high output package utilizes a unique and effective cooling system called Air Gap Technology (AGT). The basket is cast aluminum, which is not the typical stamped metal type of basket commonly found around other loudspeakers. A series of precision holes found in the aluminum cast basket act as heat transfer points that pull heat from the gap. This, coupled with the gap between the cone and the spider, make this an effective way of maintaining top performance even under extreme demands. Consisting of aluminum cone woofers and aluminum high output tweeters, the CLOUD 6 also utilizes a built-in 70-volt transformer that offers a variable tap selection switch and a transformer by-pass (selectable by removing the front grille). The CLOUD 6 is enclosed in an all-aluminum bezel assembly with fully mounted metal sealed backcan leaving no plastic or ABS parts. The enclosure has removable non-fiberglass damping material inside and white powder coat paint on the outside and comes complete with T-Bar supports. Wiring terminations are enclosed in a rear compartment utilizing a smart connect plug, wire restraint, and removable cover plate for ease of installation. When flush mounting, the entire installation can be done from below the ceiling grid. The split ring tile support can easily be pasted through the hole up and into place. The CLOUD 6 loudspeakers are then pushed up into the mounting hole and the four machine screws found under the grill are used to operate the four aluminum tie down dogs. The installation is that simple. Also capable of free space installations where architecture is opened and flush mounting is not an option the CLOUD 6 loudspeakers are equipped with four hang points. The back can is an attractive powder coat white. Whether installed flush or free hang, one product will promote consistency and ease when ordering and installing. To make this product even more contractor-friendly, there is an option of ordering the back plate on its own (C6IP input plate for CLOUD 6). These can be installed along with the connector. The CLOUD 6 loudspeaker can then be easily installed at a later date. 6 inch woofer & ¾" aluminum tweeter Aluminum mounting dogs White powder coat paint Al- aluminum construction Split ring T-Bar support Optional speed saw
Description
Community Professional Loudspeakers The CLOUD 6 Loudspeaker System is a complete self-contained co-axial, bass-reflex speaker system. This high output package utilizes a unique and effective cooling system called Air Gap Technology (AG... The CLOUD 6 Loudspeaker System is a complete self-contained co-axial, bass-reflex speaker system. This high output package utilizes a unique and effective cooling system called Air Gap Technology (AGT). The basket is cast aluminum, which is not the typical stamped metal type of basket commonly found around other loudspeakers. A series of precision holes found in the aluminum cast basket act as heat transfer points that pull heat from the gap. This, coupled with the gap between the cone and the spider, make this an effective way of maintaining top performance even under extreme demands. Consisting of aluminum cone woofers and aluminum high output tweeters, the CLOUD 6 also utilizes a built-in 70-volt transformer that offers a variable tap selection switch and a transformer by-pass (selectable by removing the front grille). The CLOUD 6 is enclosed in an all-aluminum bezel assembly with fully mounted metal sealed backcan leaving no plastic or ABS parts. The enclosure has removable non-fiberglass damping material inside and white powder coat paint on the outside and comes complete with T-Bar supports. Wiring terminations are enclosed in a rear compartment utilizing a smart connect plug, wire restraint, and removable cover plate for ease of installation. When flush mounting, the entire installation can be done from below the ceiling grid. The split ring tile support can easily be pasted through the hole up and into place. The CLOUD 6 loudspeakers are then pushed up into the mounting hole and the four machine screws found under the grill are used to operate the four aluminum tie down dogs. The installation is that simple. Also capable of free space installations where architecture is opened and flush mounting is not an option the CLOUD 6 loudspeakers are equipped with four hang points. The back can is an attractive powder coat white. Whether installed flush or free hang, one product will promote consistency and ease when ordering and installing. To make this product even more contractor-friendly, there is an option of ordering the back plate on its own (C6IP input plate for CLOUD 6). These can be installed along with the connector. The CLOUD 6 loudspeaker can then be easily installed at a later date. 6 inch woofer & ¾" aluminum tweeter Aluminum mounting dogs White powder coat paint Al- aluminum construction Split ring T-Bar support Optional speed saw

Suppliers

Company
Product
Description
Supplier Links
Two-way, full-range, 6-inch, coaxial ceiling - CLOUD 6 - Visual Sound, Inc.
Broomall, PA, USA
Two-way, full-range, 6-inch, coaxial ceiling
CLOUD 6
Two-way, full-range, 6-inch, coaxial ceiling CLOUD 6
Community Professional Loudspeakers The CLOUD 6 Loudspeaker System is a complete self-contained co-axial, bass-reflex speaker system. This high output package utilizes a unique and effective cooling system called Air Gap Technology (AG... The CLOUD 6 Loudspeaker System is a complete self-contained co-axial, bass-reflex speaker system. This high output package utilizes a unique and effective cooling system called Air Gap Technology (AGT). The basket is cast aluminum, which is not the typical stamped metal type of basket commonly found around other loudspeakers. A series of precision holes found in the aluminum cast basket act as heat transfer points that pull heat from the gap. This, coupled with the gap between the cone and the spider, make this an effective way of maintaining top performance even under extreme demands. Consisting of aluminum cone woofers and aluminum high output tweeters, the CLOUD 6 also utilizes a built-in 70-volt transformer that offers a variable tap selection switch and a transformer by-pass (selectable by removing the front grille). The CLOUD 6 is enclosed in an all-aluminum bezel assembly with fully mounted metal sealed backcan leaving no plastic or ABS parts. The enclosure has removable non-fiberglass damping material inside and white powder coat paint on the outside and comes complete with T-Bar supports. Wiring terminations are enclosed in a rear compartment utilizing a smart connect plug, wire restraint, and removable cover plate for ease of installation. When flush mounting, the entire installation can be done from below the ceiling grid. The split ring tile support can easily be pasted through the hole up and into place. The CLOUD 6 loudspeakers are then pushed up into the mounting hole and the four machine screws found under the grill are used to operate the four aluminum tie down dogs. The installation is that simple. Also capable of free space installations where architecture is opened and flush mounting is not an option the CLOUD 6 loudspeakers are equipped with four hang points. The back can is an attractive powder coat white. Whether installed flush or free hang, one product will promote consistency and ease when ordering and installing. To make this product even more contractor-friendly, there is an option of ordering the back plate on its own (C6IP input plate for CLOUD 6). These can be installed along with the connector. The CLOUD 6 loudspeaker can then be easily installed at a later date. 6 inch woofer & ¾" aluminum tweeter Aluminum mounting dogs White powder coat paint Al- aluminum construction Split ring T-Bar support Optional speed saw

Community Professional Loudspeakers

The CLOUD 6 Loudspeaker System is a complete self-contained co-axial, bass-reflex speaker system. This high output package utilizes a unique and effective cooling system called Air Gap Technology (AG...

The CLOUD 6 Loudspeaker System is a complete self-contained co-axial, bass-reflex speaker system. This high output package utilizes a unique and effective cooling system called Air Gap Technology (AGT). The basket is cast aluminum, which is not the typical stamped metal type of basket commonly found around other loudspeakers. A series of precision holes found in the aluminum cast basket act as heat transfer points that pull heat from the gap. This, coupled with the gap between the cone and the spider, make this an effective way of maintaining top performance even under extreme demands. Consisting of aluminum cone woofers and aluminum high output tweeters, the CLOUD 6 also utilizes a built-in 70-volt transformer that offers a variable tap selection switch and a transformer by-pass (selectable by removing the front grille). The CLOUD 6 is enclosed in an all-aluminum bezel assembly with fully mounted metal sealed backcan leaving no plastic or ABS parts. The enclosure has removable non-fiberglass damping material inside and white powder coat paint on the outside and comes complete with T-Bar supports. Wiring terminations are enclosed in a rear compartment utilizing a smart connect plug, wire restraint, and removable cover plate for ease of installation. When flush mounting, the entire installation can be done from below the ceiling grid. The split ring tile support can easily be pasted through the hole up and into place. The CLOUD 6 loudspeakers are then pushed up into the mounting hole and the four machine screws found under the grill are used to operate the four aluminum tie down dogs. The installation is that simple. Also capable of free space installations where architecture is opened and flush mounting is not an option the CLOUD 6 loudspeakers are equipped with four hang points. The back can is an attractive powder coat white. Whether installed flush or free hang, one product will promote consistency and ease when ordering and installing. To make this product even more contractor-friendly, there is an option of ordering the back plate on its own (C6IP input plate for CLOUD 6). These can be installed along with the connector. The CLOUD 6 loudspeaker can then be easily installed at a later date.

  • 6 inch woofer & ¾" aluminum tweeter
  • Aluminum mounting dogs
  • White powder coat paint
  • Al- aluminum construction
  • Split ring T-Bar support
  • Optional speed saw
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CLOUD 6
Product Name Two-way, full-range, 6-inch, coaxial ceiling
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details