Visual Sound, Inc. Two-way, full-range, 1 x 12", 90 x 90 degree coaxial ceiling loudspeaker CLOUD 12-99

Description
Community Professional Loudspeakers The CLOUD 12-99 is a compact coaxial 2-way ceiling loudspeaker assembly configured to install into standard 12" ceiling backboxes. The CLOUD 12-99 is specifically designed for high-ceiling application... The CLOUD 12-99 is a compact coaxial 2-way ceiling loudspeaker assembly configured to install into standard 12" ceiling backboxes. The CLOUD 12-99 is specifically designed for high-ceiling applications where higher power handling combined with high fidelity low distortion operation is desired. Rugged 12" cast frame LF driver Tuned, ported bass reflex design Powerful 200 W Continuous, 500 W Program Precise pattern control HF horn Fast and easy installation Built-in protection circuitry Adjustable HF Attenuation Smooth, uniform frequency response Matching built-in dual transformer package for 70.7 V /100 V operation (CLOUD 12-99T) Five-Year Warranty
Description
Community Professional Loudspeakers The CLOUD 12-99 is a compact coaxial 2-way ceiling loudspeaker assembly configured to install into standard 12" ceiling backboxes. The CLOUD 12-99 is specifically designed for high-ceiling application... The CLOUD 12-99 is a compact coaxial 2-way ceiling loudspeaker assembly configured to install into standard 12" ceiling backboxes. The CLOUD 12-99 is specifically designed for high-ceiling applications where higher power handling combined with high fidelity low distortion operation is desired. Rugged 12" cast frame LF driver Tuned, ported bass reflex design Powerful 200 W Continuous, 500 W Program Precise pattern control HF horn Fast and easy installation Built-in protection circuitry Adjustable HF Attenuation Smooth, uniform frequency response Matching built-in dual transformer package for 70.7 V /100 V operation (CLOUD 12-99T) Five-Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Two-way, full-range, 1 x 12
Broomall, PA, USA
Two-way, full-range, 1 x 12", 90 x 90 degree coaxial ceiling loudspeaker
CLOUD 12-99
Two-way, full-range, 1 x 12", 90 x 90 degree coaxial ceiling loudspeaker CLOUD 12-99
Community Professional Loudspeakers The CLOUD 12-99 is a compact coaxial 2-way ceiling loudspeaker assembly configured to install into standard 12" ceiling backboxes. The CLOUD 12-99 is specifically designed for high-ceiling application... The CLOUD 12-99 is a compact coaxial 2-way ceiling loudspeaker assembly configured to install into standard 12" ceiling backboxes. The CLOUD 12-99 is specifically designed for high-ceiling applications where higher power handling combined with high fidelity low distortion operation is desired. Rugged 12" cast frame LF driver Tuned, ported bass reflex design Powerful 200 W Continuous, 500 W Program Precise pattern control HF horn Fast and easy installation Built-in protection circuitry Adjustable HF Attenuation Smooth, uniform frequency response Matching built-in dual transformer package for 70.7 V /100 V operation (CLOUD 12-99T) Five-Year Warranty

Community Professional Loudspeakers

The CLOUD 12-99 is a compact coaxial 2-way ceiling loudspeaker assembly configured to install into standard 12" ceiling backboxes. The CLOUD 12-99 is specifically designed for high-ceiling application...

The CLOUD 12-99 is a compact coaxial 2-way ceiling loudspeaker assembly configured to install into standard 12" ceiling backboxes. The CLOUD 12-99 is specifically designed for high-ceiling applications where higher power handling combined with high fidelity low distortion operation is desired.

  • Rugged 12" cast frame LF driver
  • Tuned, ported bass reflex design
  • Powerful 200 W Continuous, 500 W Program
  • Precise pattern control HF horn
  • Fast and easy installation
  • Built-in protection circuitry
  • Adjustable HF Attenuation
  • Smooth, uniform frequency response
  • Matching built-in dual transformer package for 70.7 V /100 V operation (CLOUD 12-99T)
  • Five-Year Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CLOUD 12-99
Product Name Two-way, full-range, 1 x 12", 90 x 90 degree coaxial ceiling loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 840 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details