Visual Sound, Inc. Classis OM 304 US

Description
beyerdynamic, Inc. - Gooseneck microphone, white, with 8 m [25 ft] long cable, for mounting to the ceiling, into US installation sockets (flush-mounted / cavity socket), 95 mm x 52 mm Gooseneck microphone, white, with 8 m [25 ft] long cable, for mounting to the ceiling The Classis OM 304 gooseneck microphone is designed for ceiling mounting. The microphone has a short flexible gooseneck with an 8 metre (25 ft.) cable for any hanging application, the cable can be easily shortened for optimal positioning. Both microphones terminate in a single gang plate for easy installation into a standard electrical box. The short, flexible gooseneck allows optimal positioning. The Classis OM 304 is suited for applications such as tele/video conferencing, choir miking, distance learning and wherever high quality speech or music reproduction/recordi ng is required. All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones. • RFI-proof due to Scudio™ technology • Supercardioid polar pattern • High gain-before-feedback • Flat, wide range frequency response • High-quality reproduction of speech and music • Flexible gooseneck for optimum positioning • Unobtrusive design • For hanging ceiling mounting
Description
beyerdynamic, Inc. - Gooseneck microphone, white, with 8 m [25 ft] long cable, for mounting to the ceiling, into US installation sockets (flush-mounted / cavity socket), 95 mm x 52 mm Gooseneck microphone, white, with 8 m [25 ft] long cable, for mounting to the ceiling The Classis OM 304 gooseneck microphone is designed for ceiling mounting. The microphone has a short flexible gooseneck with an 8 metre (25 ft.) cable for any hanging application, the cable can be easily shortened for optimal positioning. Both microphones terminate in a single gang plate for easy installation into a standard electrical box. The short, flexible gooseneck allows optimal positioning. The Classis OM 304 is suited for applications such as tele/video conferencing, choir miking, distance learning and wherever high quality speech or music reproduction/recordi ng is required. All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones. • RFI-proof due to Scudio™ technology • Supercardioid polar pattern • High gain-before-feedback • Flat, wide range frequency response • High-quality reproduction of speech and music • Flexible gooseneck for optimum positioning • Unobtrusive design • For hanging ceiling mounting

Suppliers

Company
Product
Description
Supplier Links
beyerdynamic, Inc. - Gooseneck microphone, white, with 8 m [25 ft] long cable, for mounting to the ceiling, into US installation sockets (flush-mounted / cavity socket), 95 mm x 52 mm Gooseneck microphone, white, with 8 m [25 ft] long cable, for mounting to the ceiling The Classis OM 304 gooseneck microphone is designed for ceiling mounting. The microphone has a short flexible gooseneck with an 8 metre (25 ft.) cable for any hanging application, the cable can be easily shortened for optimal positioning. Both microphones terminate in a single gang plate for easy installation into a standard electrical box. The short, flexible gooseneck allows optimal positioning. The Classis OM 304 is suited for applications such as tele/video conferencing, choir miking, distance learning and wherever high quality speech or music reproduction/recordi ng is required. All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones. • RFI-proof due to Scudio™ technology • Supercardioid polar pattern • High gain-before-feedback • Flat, wide range frequency response • High-quality reproduction of speech and music • Flexible gooseneck for optimum positioning • Unobtrusive design • For hanging ceiling mounting

beyerdynamic, Inc. - Gooseneck microphone, white, with 8 m [25 ft] long cable, for mounting to the ceiling, into US installation sockets (flush-mounted / cavity socket), 95 mm x 52 mm

Gooseneck microphone, white, with 8 m [25 ft] long cable, for mounting to the ceiling

The Classis OM 304 gooseneck microphone is designed for ceiling mounting. The microphone has a short flexible gooseneck with an 8 metre (25 ft.) cable for any hanging application, the cable can be easily shortened for optimal positioning. Both microphones terminate in a single gang plate for easy installation into a standard electrical box.
The short, flexible gooseneck allows optimal positioning. The Classis OM 304 is suited for applications such as tele/video conferencing, choir miking, distance learning and wherever high quality speech or music reproduction/recording is required. All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones.
• RFI-proof due to Scudio™ technology
• Supercardioid polar pattern
• High gain-before-feedback
• Flat, wide range frequency response
• High-quality reproduction of speech and music
• Flexible gooseneck for optimum positioning
• Unobtrusive design
• For hanging ceiling mounting

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Classis OM 304 US
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Microphones - 2603-CM02M-03S38-MA-5TR-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Thickness / Height 0.0728 inch (1.85 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details