Visual Sound, Inc. Condenser gooseneck microphohe (cardioid), black, length 400 mm (16"), 3-pin XLR male, windscreen included Classis GM 304

Description
beyerdynamic, Inc. The gooseneck microphones of the Classis series are provided with a very small cardioid gooseneck microphone for all kinds of applications where a high-quality, but also discrete microphone is demanded. Due to the cardioid polar pattern this microphone has a high gain before feedback and provides highest intelligibility of speech. Therefore, the microphones are ideal for the use with lecterns, sound reinforcement applications, conferencing, high quality talkback and paging systems. All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones. The microphone is mounted on a 6 mm thick gooseneck and due to its mat black, non-glare surface almost invisible. The microphones can be powered with any phantom power source supplying 8 to 52 volts. • RFI-proof due to Scudio™ technology • High sensitivity • High gain before feedback • Unobtrusive due to small dimensions • Non-glare surface • Phantom power 8 - 52 volts RFI-proof due to Scudio™ technology High sensitivity High gain before feedback Unobtrusive due to small dimensions Non-glare surface Phantom power 8 - 52 volts
Description
beyerdynamic, Inc. The gooseneck microphones of the Classis series are provided with a very small cardioid gooseneck microphone for all kinds of applications where a high-quality, but also discrete microphone is demanded. Due to the cardioid polar pattern this microphone has a high gain before feedback and provides highest intelligibility of speech. Therefore, the microphones are ideal for the use with lecterns, sound reinforcement applications, conferencing, high quality talkback and paging systems. All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones. The microphone is mounted on a 6 mm thick gooseneck and due to its mat black, non-glare surface almost invisible. The microphones can be powered with any phantom power source supplying 8 to 52 volts. • RFI-proof due to Scudio™ technology • High sensitivity • High gain before feedback • Unobtrusive due to small dimensions • Non-glare surface • Phantom power 8 - 52 volts RFI-proof due to Scudio™ technology High sensitivity High gain before feedback Unobtrusive due to small dimensions Non-glare surface Phantom power 8 - 52 volts

Suppliers

Company
Product
Description
Supplier Links
Condenser gooseneck microphohe (cardioid), black, length 400 mm (16
Broomall, PA, USA
Condenser gooseneck microphohe (cardioid), black, length 400 mm (16"), 3-pin XLR male, windscreen included
Classis GM 304
Condenser gooseneck microphohe (cardioid), black, length 400 mm (16"), 3-pin XLR male, windscreen included Classis GM 304
beyerdynamic, Inc. The gooseneck microphones of the Classis series are provided with a very small cardioid gooseneck microphone for all kinds of applications where a high-quality, but also discrete microphone is demanded. Due to the cardioid polar pattern this microphone has a high gain before feedback and provides highest intelligibility of speech. Therefore, the microphones are ideal for the use with lecterns, sound reinforcement applications, conferencing, high quality talkback and paging systems. All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones. The microphone is mounted on a 6 mm thick gooseneck and due to its mat black, non-glare surface almost invisible. The microphones can be powered with any phantom power source supplying 8 to 52 volts. • RFI-proof due to Scudio™ technology • High sensitivity • High gain before feedback • Unobtrusive due to small dimensions • Non-glare surface • Phantom power 8 - 52 volts RFI-proof due to Scudio™ technology High sensitivity High gain before feedback Unobtrusive due to small dimensions Non-glare surface Phantom power 8 - 52 volts

beyerdynamic, Inc.

The gooseneck microphones of the Classis series are provided with a very small cardioid gooseneck microphone for all kinds of applications where a high-quality, but also discrete microphone is demanded. Due to the cardioid polar pattern this microphone has a high gain before feedback and provides highest intelligibility of speech. Therefore, the microphones are ideal for the use with lecterns, sound reinforcement applications, conferencing, high quality talkback and paging systems.
All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones.
The microphone is mounted on a 6 mm thick gooseneck and due to its mat black, non-glare surface almost invisible. The microphones can be powered with any phantom power source supplying 8 to 52 volts.
• RFI-proof due to Scudio™ technology
• High sensitivity
• High gain before feedback
• Unobtrusive due to small dimensions
• Non-glare surface
• Phantom power 8 - 52 volts

  • RFI-proof due to Scudio™ technology
  • High sensitivity
  • High gain before feedback
  • Unobtrusive due to small dimensions
  • Non-glare surface
  • Phantom power 8 - 52 volts
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Classis GM 304
Product Name Condenser gooseneck microphohe (cardioid), black, length 400 mm (16"), 3-pin XLR male, windscreen included
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB42A3729H8-C - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details