Visual Sound, Inc. Supercardioid Classis GM 301 miniature condenser microphone, black and CVE 301.18 power supply Classis GM 301 Set

Description
beyerdynamic, Inc. The GM 301 has specially been designed for the installation into tables or desks and is suitable for use in discussions and tele/video conferences. The 85 mm long gooseneck is provided with a 4-pin female mini XLR connection to connect the microphone to the CVE 301.18 power supply which can be installed into tables or desks and provides a protection against mechanical vibration. If the microphone is not connected, the connection of the CVE 301.18 can be covered with the included covering cap. The GM 301 can also be connected directly to a beltpack transmitter of the Opus wireless systems series and is therefore ideal for lecture rooms, forum discussions or presentations. The Classis GM 301 microphone features the innovative Scudio™ technology, making the microphone absolutely insensitive to wireless communication devices such as mobile phones. • RFI-proof due to Scudio™ technology • Supercardioid polar pattern • High gain-before-feedback • Flat, wide range frequency response • High-quality reproduction of speech • Flexible gooseneck for optimum positioning • Unobtrusive design RFI-proof due to Scudio™ technology Supercardioid polar pattern High gain-before-feedback Flat, wide range frequency response High-quality reproduction of speech Flexible gooseneck for optimum positioning Unobtrusive design
Description
beyerdynamic, Inc. The GM 301 has specially been designed for the installation into tables or desks and is suitable for use in discussions and tele/video conferences. The 85 mm long gooseneck is provided with a 4-pin female mini XLR connection to connect the microphone to the CVE 301.18 power supply which can be installed into tables or desks and provides a protection against mechanical vibration. If the microphone is not connected, the connection of the CVE 301.18 can be covered with the included covering cap. The GM 301 can also be connected directly to a beltpack transmitter of the Opus wireless systems series and is therefore ideal for lecture rooms, forum discussions or presentations. The Classis GM 301 microphone features the innovative Scudio™ technology, making the microphone absolutely insensitive to wireless communication devices such as mobile phones. • RFI-proof due to Scudio™ technology • Supercardioid polar pattern • High gain-before-feedback • Flat, wide range frequency response • High-quality reproduction of speech • Flexible gooseneck for optimum positioning • Unobtrusive design RFI-proof due to Scudio™ technology Supercardioid polar pattern High gain-before-feedback Flat, wide range frequency response High-quality reproduction of speech Flexible gooseneck for optimum positioning Unobtrusive design

Suppliers

Company
Product
Description
Supplier Links
Supercardioid Classis GM 301 miniature condenser microphone, black and CVE 301.18 power supply - Classis GM 301 Set - Visual Sound, Inc.
Broomall, PA, USA
Supercardioid Classis GM 301 miniature condenser microphone, black and CVE 301.18 power supply
Classis GM 301 Set
Supercardioid Classis GM 301 miniature condenser microphone, black and CVE 301.18 power supply Classis GM 301 Set
beyerdynamic, Inc. The GM 301 has specially been designed for the installation into tables or desks and is suitable for use in discussions and tele/video conferences. The 85 mm long gooseneck is provided with a 4-pin female mini XLR connection to connect the microphone to the CVE 301.18 power supply which can be installed into tables or desks and provides a protection against mechanical vibration. If the microphone is not connected, the connection of the CVE 301.18 can be covered with the included covering cap. The GM 301 can also be connected directly to a beltpack transmitter of the Opus wireless systems series and is therefore ideal for lecture rooms, forum discussions or presentations. The Classis GM 301 microphone features the innovative Scudio™ technology, making the microphone absolutely insensitive to wireless communication devices such as mobile phones. • RFI-proof due to Scudio™ technology • Supercardioid polar pattern • High gain-before-feedback • Flat, wide range frequency response • High-quality reproduction of speech • Flexible gooseneck for optimum positioning • Unobtrusive design RFI-proof due to Scudio™ technology Supercardioid polar pattern High gain-before-feedback Flat, wide range frequency response High-quality reproduction of speech Flexible gooseneck for optimum positioning Unobtrusive design

beyerdynamic, Inc.

The GM 301 has specially been designed for the installation into tables or desks and is suitable for use in discussions and tele/video conferences. The 85 mm long gooseneck is provided with a 4-pin female mini XLR connection to connect the microphone to the CVE 301.18 power supply which can be installed into tables or desks and provides a protection against mechanical vibration. If the microphone is not connected, the connection of the CVE 301.18 can be covered with the included covering cap. The GM 301 can also be connected directly to a beltpack transmitter of the Opus wireless systems series and is therefore ideal for lecture rooms, forum discussions or presentations.
The Classis GM 301 microphone features the innovative Scudio™ technology, making the microphone absolutely insensitive to wireless communication devices such as mobile phones.
• RFI-proof due to Scudio™ technology
• Supercardioid polar pattern
• High gain-before-feedback
• Flat, wide range frequency response
• High-quality reproduction of speech
• Flexible gooseneck for optimum positioning
• Unobtrusive design

  • RFI-proof due to Scudio™ technology
  • Supercardioid polar pattern
  • High gain-before-feedback
  • Flat, wide range frequency response
  • High-quality reproduction of speech
  • Flexible gooseneck for optimum positioning
  • Unobtrusive design
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Classis GM 301 Set
Product Name Supercardioid Classis GM 301 miniature condenser microphone, black and CVE 301.18 power supply
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Parlé microphones, SCX Compatible Devices - Parlé TTM-X Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphones - 2603-CM06M-05P35-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 17.78 mV/Pa (122606 mV/psi)
SN Ratio 62 dB
View Details