Visual Sound, Inc. Boundary microphone Classis BM 34 W

Description
beyerdynamic, Inc. (half-cardioid) with 3-pin XLR connector and bass roll-off filter, white The Classis BM 32 / 33 / 34 condenser boundary microphones have been designed for flush mounting into tabletops or ceilings. The microphones have been designed for applications such as tele/videoconferenci ng, recording or amplification of round table discussions and wherever the microphone needs to be as unobtrusive as possible. The Classis BM 34 has a half-cardioid polar pattern, which increases the gain-before-feedback and decreases the amount of diffuse ambience. The Classis BM 34 is provided with a bass roll-off filter. The high sensitivity guarantees a constant output level even from long distance sources. Elastic bearing rings achieve mechanical isolation from the mounting surface and therefore offer effective sound isolation of the microphone.
Description
beyerdynamic, Inc. (half-cardioid) with 3-pin XLR connector and bass roll-off filter, white The Classis BM 32 / 33 / 34 condenser boundary microphones have been designed for flush mounting into tabletops or ceilings. The microphones have been designed for applications such as tele/videoconferenci ng, recording or amplification of round table discussions and wherever the microphone needs to be as unobtrusive as possible. The Classis BM 34 has a half-cardioid polar pattern, which increases the gain-before-feedback and decreases the amount of diffuse ambience. The Classis BM 34 is provided with a bass roll-off filter. The high sensitivity guarantees a constant output level even from long distance sources. Elastic bearing rings achieve mechanical isolation from the mounting surface and therefore offer effective sound isolation of the microphone.

Suppliers

Company
Product
Description
Supplier Links
Boundary microphone - Classis BM 34 W - Visual Sound, Inc.
Broomall, PA, USA
Boundary microphone
Classis BM 34 W
Boundary microphone Classis BM 34 W
beyerdynamic, Inc. (half-cardioid) with 3-pin XLR connector and bass roll-off filter, white The Classis BM 32 / 33 / 34 condenser boundary microphones have been designed for flush mounting into tabletops or ceilings. The microphones have been designed for applications such as tele/videoconferenci ng, recording or amplification of round table discussions and wherever the microphone needs to be as unobtrusive as possible. The Classis BM 34 has a half-cardioid polar pattern, which increases the gain-before-feedback and decreases the amount of diffuse ambience. The Classis BM 34 is provided with a bass roll-off filter. The high sensitivity guarantees a constant output level even from long distance sources. Elastic bearing rings achieve mechanical isolation from the mounting surface and therefore offer effective sound isolation of the microphone.

beyerdynamic, Inc. (half-cardioid) with 3-pin XLR connector and bass roll-off filter, white

The Classis BM 32 / 33 / 34 condenser boundary microphones have been designed for flush mounting into tabletops or ceilings. The microphones have been designed for applications such as tele/videoconferencing, recording or amplification of round table discussions and wherever the microphone needs to be as unobtrusive as possible. The Classis BM 34 has a half-cardioid polar pattern, which increases the gain-before-feedback and decreases the amount of diffuse ambience. The Classis BM 34 is provided with a bass roll-off filter. The high sensitivity guarantees a constant output level even from long distance sources. Elastic bearing rings achieve mechanical isolation from the mounting surface and therefore offer effective sound isolation of the microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Classis BM 34 W
Product Name Boundary microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Dynamic Vocal Microphone - OM7 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 48 to 19000 Hz
Sensitivity 0.8000 mV/Pa (5516 mV/psi)
View Details