Visual Sound, Inc. Boundary microphone Classis BM 33 W

Description
beyerdynamic, Inc. (half-spherical) with 3-pin XLR connector, white The Classis BM 32 / 33 / 34 condenser boundary microphones have been designed for flush mounting into tabletops or ceilings. The microphones have been designed for applications such as tele/videoconferenci ng, recording or amplification of round table discussions and wherever the microphone needs to be as unobtrusive as possible. The Classis BM 33 has a halfspherical polar pattern making it ideal for large rooms. The high sensitivity guarantees a constant output level even from long distance sources. Elastic bearing rings achieve mechanical isolation from the mounting surface and therefore offer effective sound isolation of the microphone.
Description
beyerdynamic, Inc. (half-spherical) with 3-pin XLR connector, white The Classis BM 32 / 33 / 34 condenser boundary microphones have been designed for flush mounting into tabletops or ceilings. The microphones have been designed for applications such as tele/videoconferenci ng, recording or amplification of round table discussions and wherever the microphone needs to be as unobtrusive as possible. The Classis BM 33 has a halfspherical polar pattern making it ideal for large rooms. The high sensitivity guarantees a constant output level even from long distance sources. Elastic bearing rings achieve mechanical isolation from the mounting surface and therefore offer effective sound isolation of the microphone.

Suppliers

Company
Product
Description
Supplier Links
Boundary microphone - Classis BM 33 W - Visual Sound, Inc.
Broomall, PA, USA
Boundary microphone
Classis BM 33 W
Boundary microphone Classis BM 33 W
beyerdynamic, Inc. (half-spherical) with 3-pin XLR connector, white The Classis BM 32 / 33 / 34 condenser boundary microphones have been designed for flush mounting into tabletops or ceilings. The microphones have been designed for applications such as tele/videoconferenci ng, recording or amplification of round table discussions and wherever the microphone needs to be as unobtrusive as possible. The Classis BM 33 has a halfspherical polar pattern making it ideal for large rooms. The high sensitivity guarantees a constant output level even from long distance sources. Elastic bearing rings achieve mechanical isolation from the mounting surface and therefore offer effective sound isolation of the microphone.

beyerdynamic, Inc. (half-spherical) with 3-pin XLR connector, white

The Classis BM 32 / 33 / 34 condenser boundary microphones have been designed for flush mounting into tabletops or ceilings. The microphones have been designed for applications such as tele/videoconferencing, recording or amplification of round table discussions and wherever the microphone needs to be as unobtrusive as possible. The Classis BM 33 has a halfspherical polar pattern making it ideal for large rooms. The high sensitivity guarantees a constant output level even from long distance sources. Elastic bearing rings achieve mechanical isolation from the mounting surface and therefore offer effective sound isolation of the microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Classis BM 33 W
Product Name Boundary microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Condenser Vocal Microphone - VX5 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Supercardioid
Frequency Response 40 to ? Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details