Visual Sound, Inc. Boundary Microphone Classis BM 32 W

Description
beyerdynamic, Inc. (half-cardioid) with 3-pin XLR connector, white The Classis BM 32 / 33 / 34 condenser boundary microphones have been designed for flush mounting into tabletops or ceilings. The microphones have been designed for applications such as tele/videoconferenci ng, recording or amplification of round table discussions and wherever the microphone needs to be as unobtrusive as possible. The Classis BM 32 has a half-cardioid polar pattern, which increases the gain-before-feedback and decreases the amount of diffuse ambience. The high sensitivity guarantees a constant output level even from long distance sources. Elastic bearing rings achieve mechanical isolation from the mounting surface and therefore offer effective sound isolation of the microphone.
Description
beyerdynamic, Inc. (half-cardioid) with 3-pin XLR connector, white The Classis BM 32 / 33 / 34 condenser boundary microphones have been designed for flush mounting into tabletops or ceilings. The microphones have been designed for applications such as tele/videoconferenci ng, recording or amplification of round table discussions and wherever the microphone needs to be as unobtrusive as possible. The Classis BM 32 has a half-cardioid polar pattern, which increases the gain-before-feedback and decreases the amount of diffuse ambience. The high sensitivity guarantees a constant output level even from long distance sources. Elastic bearing rings achieve mechanical isolation from the mounting surface and therefore offer effective sound isolation of the microphone.

Suppliers

Company
Product
Description
Supplier Links
Boundary Microphone - Classis BM 32 W - Visual Sound, Inc.
Broomall, PA, USA
Boundary Microphone
Classis BM 32 W
Boundary Microphone Classis BM 32 W
beyerdynamic, Inc. (half-cardioid) with 3-pin XLR connector, white The Classis BM 32 / 33 / 34 condenser boundary microphones have been designed for flush mounting into tabletops or ceilings. The microphones have been designed for applications such as tele/videoconferenci ng, recording or amplification of round table discussions and wherever the microphone needs to be as unobtrusive as possible. The Classis BM 32 has a half-cardioid polar pattern, which increases the gain-before-feedback and decreases the amount of diffuse ambience. The high sensitivity guarantees a constant output level even from long distance sources. Elastic bearing rings achieve mechanical isolation from the mounting surface and therefore offer effective sound isolation of the microphone.

beyerdynamic, Inc. (half-cardioid) with 3-pin XLR connector, white

The Classis BM 32 / 33 / 34 condenser boundary microphones have been designed for flush mounting into tabletops or ceilings. The microphones have been designed for applications such as tele/videoconferencing, recording or amplification of round table discussions and wherever the microphone needs to be as unobtrusive as possible. The Classis BM 32 has a half-cardioid polar pattern, which increases the gain-before-feedback and decreases the amount of diffuse ambience. The high sensitivity guarantees a constant output level even from long distance sources. Elastic bearing rings achieve mechanical isolation from the mounting surface and therefore offer effective sound isolation of the microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Classis BM 32 W
Product Name Boundary Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details