Visual Sound, Inc. Column speaker CLA4

Description
EAW - Eastern Acoustic Works, Inc. The CLA4 is designed to provide excellent performance in voice reproduction and projection. Its line array configuration provides tight pattern control of the higher frequencies critical to intelligibility. 3 X 3" (76.2mm) woofers and 1 X 2" (50.8mm) tweeter Rated power 30W Line transformer for 70V/100V systems Operating range 140Hz to 20kHz 195° x 105° HF beamwidth Durable galvanized steel housing Available in white (RAL 9003) Dimensions 15.24 H x 3.7 W x 3.74 D in / 387 H x 94 W x 95 D mm
Description
EAW - Eastern Acoustic Works, Inc. The CLA4 is designed to provide excellent performance in voice reproduction and projection. Its line array configuration provides tight pattern control of the higher frequencies critical to intelligibility. 3 X 3" (76.2mm) woofers and 1 X 2" (50.8mm) tweeter Rated power 30W Line transformer for 70V/100V systems Operating range 140Hz to 20kHz 195° x 105° HF beamwidth Durable galvanized steel housing Available in white (RAL 9003) Dimensions 15.24 H x 3.7 W x 3.74 D in / 387 H x 94 W x 95 D mm

Suppliers

Company
Product
Description
Supplier Links
Column speaker - CLA4 - Visual Sound, Inc.
Broomall, PA, USA
Column speaker
CLA4
Column speaker CLA4
EAW - Eastern Acoustic Works, Inc. The CLA4 is designed to provide excellent performance in voice reproduction and projection. Its line array configuration provides tight pattern control of the higher frequencies critical to intelligibility. 3 X 3" (76.2mm) woofers and 1 X 2" (50.8mm) tweeter Rated power 30W Line transformer for 70V/100V systems Operating range 140Hz to 20kHz 195° x 105° HF beamwidth Durable galvanized steel housing Available in white (RAL 9003) Dimensions 15.24 H x 3.7 W x 3.74 D in / 387 H x 94 W x 95 D mm

EAW - Eastern Acoustic Works, Inc.

The CLA4 is designed to provide excellent performance in voice reproduction and projection. Its line array configuration provides tight pattern control of the higher frequencies critical to intelligibility.

  • 3 X 3" (76.2mm) woofers and 1 X 2" (50.8mm) tweeter
  • Rated power 30W
  • Line transformer for 70V/100V systems
  • Operating range 140Hz to 20kHz
  • 195° x 105° HF beamwidth
  • Durable galvanized steel housing
  • Available in white (RAL 9003)
  • Dimensions 15.24 H x 3.7 W x 3.74 D in / 387 H x 94 W x 95 D mm
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CLA4
Product Name Column speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details