Visual Sound, Inc. Handheld Condenser Microphone CL5

Description
Samson Technologies Corp. The CL5 is a studio condenser in a handheld package, making it an ideal selection for critical miking of vocals and instruments. With high SPL handling capabilities, this microphone's response is so detailed and open, it captures every nuance of a performance, like quiet acoustic passages, subtle breaths by a vocalist and of course, full-throated vocals in any style. Sensitivity, extended response and accuracy make the CL5 microphone an elegant selection for performers and a logical choice for engineers. The CL5 features a 12.7mm gold-sputtered capsule with a 3-micron tensioned diaphragm working with advanced head amp electronics to faithfully reproduce any sound source. Our careful implementation of advanced design and manufacturing technology results in an outstanding microphone with superb audio clarity, linear response and exceptional high frequency reproduction. The CL5 is a pressure gradient, true condenser with a super-cardioid pickup pattern and extended linear frequency response that operates on 48-volt phantom power. It includes a dual stage windscreen and comes in a durable carry case. The CL5 is also available in both nickel and black finishes.
Description
Samson Technologies Corp. The CL5 is a studio condenser in a handheld package, making it an ideal selection for critical miking of vocals and instruments. With high SPL handling capabilities, this microphone's response is so detailed and open, it captures every nuance of a performance, like quiet acoustic passages, subtle breaths by a vocalist and of course, full-throated vocals in any style. Sensitivity, extended response and accuracy make the CL5 microphone an elegant selection for performers and a logical choice for engineers. The CL5 features a 12.7mm gold-sputtered capsule with a 3-micron tensioned diaphragm working with advanced head amp electronics to faithfully reproduce any sound source. Our careful implementation of advanced design and manufacturing technology results in an outstanding microphone with superb audio clarity, linear response and exceptional high frequency reproduction. The CL5 is a pressure gradient, true condenser with a super-cardioid pickup pattern and extended linear frequency response that operates on 48-volt phantom power. It includes a dual stage windscreen and comes in a durable carry case. The CL5 is also available in both nickel and black finishes.

Suppliers

Company
Product
Description
Supplier Links
Handheld Condenser Microphone - CL5 - Visual Sound, Inc.
Broomall, PA, USA
Handheld Condenser Microphone
CL5
Handheld Condenser Microphone CL5
Samson Technologies Corp. The CL5 is a studio condenser in a handheld package, making it an ideal selection for critical miking of vocals and instruments. With high SPL handling capabilities, this microphone's response is so detailed and open, it captures every nuance of a performance, like quiet acoustic passages, subtle breaths by a vocalist and of course, full-throated vocals in any style. Sensitivity, extended response and accuracy make the CL5 microphone an elegant selection for performers and a logical choice for engineers. The CL5 features a 12.7mm gold-sputtered capsule with a 3-micron tensioned diaphragm working with advanced head amp electronics to faithfully reproduce any sound source. Our careful implementation of advanced design and manufacturing technology results in an outstanding microphone with superb audio clarity, linear response and exceptional high frequency reproduction. The CL5 is a pressure gradient, true condenser with a super-cardioid pickup pattern and extended linear frequency response that operates on 48-volt phantom power. It includes a dual stage windscreen and comes in a durable carry case. The CL5 is also available in both nickel and black finishes.

Samson Technologies Corp.

The CL5 is a studio condenser in a handheld package, making it an ideal selection for critical miking of vocals and instruments. With high SPL handling capabilities, this microphone's response is so detailed and open, it captures every nuance of a performance, like quiet acoustic passages, subtle breaths by a vocalist and of course, full-throated vocals in any style.
Sensitivity, extended response and accuracy make the CL5 microphone an elegant selection for performers and a logical choice for engineers. The CL5 features a 12.7mm gold-sputtered capsule with a 3-micron tensioned diaphragm working with advanced head amp electronics to faithfully reproduce any sound source.
Our careful implementation of advanced design and manufacturing technology results in an outstanding microphone with superb audio clarity, linear response and exceptional high frequency reproduction.
The CL5 is a pressure gradient, true condenser with a super-cardioid pickup pattern and extended linear frequency response that operates on 48-volt phantom power. It includes a dual stage windscreen and comes in a durable carry case. The CL5 is also available in both nickel and black finishes.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CL5
Product Name Handheld Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details