Visual Sound, Inc. CL Column loudspeakers CL 4, 6 and 8

Description
Phonic Ear, Inc. CL 4, 6 and 8 is a Danish-produced loudspeaker series. The series consists of three different sizes of column loudspeakers with respectively 4, 6 and 8 loudspeaker units. The loudspeakers are designed to be mounted on a wall. The loudspeakers reproduce sound clearly and naturally. This makes the loudspeakers very suitable for use in both large and small rooms, such as churches, classrooms, waiting rooms, lecture rooms etc. where the acoustic conditions are less than optimal. With the help of a special mounting fitted on the loudspeaker they can be turned and positioned exactly as required so the sound is directed towards the audience. The loudspeakers were designed to direct sound, reducing the amount of echo coming from the ceiling and floor and achieving clear sound reproduction without acoustic feedback. In the standard version the loudspeakers come in white painted metal with a matching white painted metal net. It is possible to choose another colour from the RAL scale. The colour choise, together with the simple design make it easy to adapt the loudspeakers to every environment.
Description
Phonic Ear, Inc. CL 4, 6 and 8 is a Danish-produced loudspeaker series. The series consists of three different sizes of column loudspeakers with respectively 4, 6 and 8 loudspeaker units. The loudspeakers are designed to be mounted on a wall. The loudspeakers reproduce sound clearly and naturally. This makes the loudspeakers very suitable for use in both large and small rooms, such as churches, classrooms, waiting rooms, lecture rooms etc. where the acoustic conditions are less than optimal. With the help of a special mounting fitted on the loudspeaker they can be turned and positioned exactly as required so the sound is directed towards the audience. The loudspeakers were designed to direct sound, reducing the amount of echo coming from the ceiling and floor and achieving clear sound reproduction without acoustic feedback. In the standard version the loudspeakers come in white painted metal with a matching white painted metal net. It is possible to choose another colour from the RAL scale. The colour choise, together with the simple design make it easy to adapt the loudspeakers to every environment.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
CL Column loudspeakers
CL 4, 6 and 8
CL Column loudspeakers CL 4, 6 and 8
Phonic Ear, Inc. CL 4, 6 and 8 is a Danish-produced loudspeaker series. The series consists of three different sizes of column loudspeakers with respectively 4, 6 and 8 loudspeaker units. The loudspeakers are designed to be mounted on a wall. The loudspeakers reproduce sound clearly and naturally. This makes the loudspeakers very suitable for use in both large and small rooms, such as churches, classrooms, waiting rooms, lecture rooms etc. where the acoustic conditions are less than optimal. With the help of a special mounting fitted on the loudspeaker they can be turned and positioned exactly as required so the sound is directed towards the audience. The loudspeakers were designed to direct sound, reducing the amount of echo coming from the ceiling and floor and achieving clear sound reproduction without acoustic feedback. In the standard version the loudspeakers come in white painted metal with a matching white painted metal net. It is possible to choose another colour from the RAL scale. The colour choise, together with the simple design make it easy to adapt the loudspeakers to every environment.

Phonic Ear, Inc.

CL 4, 6 and 8 is a Danish-produced loudspeaker series. The series consists of three different sizes of column loudspeakers with respectively 4, 6 and 8 loudspeaker units. The loudspeakers are designed to be mounted on a wall.
The loudspeakers reproduce sound clearly and naturally. This makes the loudspeakers very suitable for use in both large and small rooms, such as churches, classrooms, waiting rooms, lecture rooms etc. where the acoustic conditions are less than optimal. With the help of a special mounting fitted on the loudspeaker they can be turned and positioned exactly as required so the sound is directed towards the audience.
The loudspeakers were designed to direct sound, reducing the amount of echo coming from the ceiling and floor and achieving clear sound reproduction without acoustic feedback.
In the standard version the loudspeakers come in white painted metal with a matching white painted metal net. It is possible to choose another colour from the RAL scale. The colour choise, together with the simple design make it easy to adapt the loudspeakers to every environment.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CL 4, 6 and 8
Product Name CL Column loudspeakers
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1500 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details