Visual Sound, Inc. CL Series Power Amplifier CL 1600

Description
Dynacord The new Compact Linear Precision Series power amplifiers combine outstanding audio performance with maximum reliability and operating security as well as being markedly lighter than equivalent power amplifiers. Through the use of an optimized power supply with low dispersion toroidal transformers as well as of Class H technology (CL 800 Class AB), a large amount of headroom above the specified nominal output has been achieved along with a considerable reduction in weight and thermal leakage. CL Series power amplifiers satisfy all the criteria for punishing 'on the road' use. They are reliably protected against overheating, overload and short-circuits as well as high frequency and DC at the output. The 'soft start' function employs relays to insert a delay between switching on the device and the activation of the power outputs. A further circuit limits the current on power-up, there-by protecting the mains fuses. DYNACORD amplifiers constantly monitor the input- versus the output signal by means of super-fast audio processors which send -in case of non-linear operation- control parameters to the limiters. The limiters are thus operating dynamically and do not affect the amplifiers dynamic capabilities as they control the input gain level. Thermal stability is provided by a 3-stage fan with a very low noise level. The inputs are electronically balanced and implemented on XLR connectors, whilst Direct Outs for looping the signal are also standard. Input routing permits the choice between Mono and Stereo modes. Mono bridged mode is also easy to realize thanks to the separate Bridged Out connectors and the Bridged Mode switch.
Description
Dynacord The new Compact Linear Precision Series power amplifiers combine outstanding audio performance with maximum reliability and operating security as well as being markedly lighter than equivalent power amplifiers. Through the use of an optimized power supply with low dispersion toroidal transformers as well as of Class H technology (CL 800 Class AB), a large amount of headroom above the specified nominal output has been achieved along with a considerable reduction in weight and thermal leakage. CL Series power amplifiers satisfy all the criteria for punishing 'on the road' use. They are reliably protected against overheating, overload and short-circuits as well as high frequency and DC at the output. The 'soft start' function employs relays to insert a delay between switching on the device and the activation of the power outputs. A further circuit limits the current on power-up, there-by protecting the mains fuses. DYNACORD amplifiers constantly monitor the input- versus the output signal by means of super-fast audio processors which send -in case of non-linear operation- control parameters to the limiters. The limiters are thus operating dynamically and do not affect the amplifiers dynamic capabilities as they control the input gain level. Thermal stability is provided by a 3-stage fan with a very low noise level. The inputs are electronically balanced and implemented on XLR connectors, whilst Direct Outs for looping the signal are also standard. Input routing permits the choice between Mono and Stereo modes. Mono bridged mode is also easy to realize thanks to the separate Bridged Out connectors and the Bridged Mode switch.

Suppliers

Company
Product
Description
Supplier Links
CL Series Power Amplifier - CL 1600 - Visual Sound, Inc.
Broomall, PA, USA
CL Series Power Amplifier
CL 1600
CL Series Power Amplifier CL 1600
Dynacord The new Compact Linear Precision Series power amplifiers combine outstanding audio performance with maximum reliability and operating security as well as being markedly lighter than equivalent power amplifiers. Through the use of an optimized power supply with low dispersion toroidal transformers as well as of Class H technology (CL 800 Class AB), a large amount of headroom above the specified nominal output has been achieved along with a considerable reduction in weight and thermal leakage. CL Series power amplifiers satisfy all the criteria for punishing 'on the road' use. They are reliably protected against overheating, overload and short-circuits as well as high frequency and DC at the output. The 'soft start' function employs relays to insert a delay between switching on the device and the activation of the power outputs. A further circuit limits the current on power-up, there-by protecting the mains fuses. DYNACORD amplifiers constantly monitor the input- versus the output signal by means of super-fast audio processors which send -in case of non-linear operation- control parameters to the limiters. The limiters are thus operating dynamically and do not affect the amplifiers dynamic capabilities as they control the input gain level. Thermal stability is provided by a 3-stage fan with a very low noise level. The inputs are electronically balanced and implemented on XLR connectors, whilst Direct Outs for looping the signal are also standard. Input routing permits the choice between Mono and Stereo modes. Mono bridged mode is also easy to realize thanks to the separate Bridged Out connectors and the Bridged Mode switch.

Dynacord

The new Compact Linear Precision Series power amplifiers combine outstanding audio performance with maximum reliability and operating security as well as being markedly lighter than equivalent power amplifiers. Through the use of an optimized power supply with low dispersion toroidal transformers as well as of Class H technology (CL 800 Class AB), a large amount of headroom above the specified nominal output has been achieved along with a considerable reduction in weight and thermal leakage.
CL Series power amplifiers satisfy all the criteria for punishing 'on the road' use. They are reliably protected against overheating, overload and short-circuits as well as high frequency and DC at the output. The 'soft start' function employs relays to insert a delay between switching on the device and the activation of the power outputs. A further circuit limits the current on power-up, there-by protecting the mains fuses. DYNACORD amplifiers constantly monitor the input- versus the output signal by means of super-fast audio processors which send -in case of non-linear operation- control parameters to the limiters. The limiters are thus operating dynamically and do not affect the amplifiers dynamic capabilities as they control the input gain level. Thermal stability is provided by a 3-stage fan with a very low noise level.
The inputs are electronically balanced and implemented on XLR connectors, whilst Direct Outs for looping the signal are also standard. Input routing permits the choice between Mono and Stereo modes. Mono bridged mode is also easy to realize thanks to the separate Bridged Out connectors and the Bridged Mode switch.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CL 1600
Product Name CL Series Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Car Audio, Amplifier - GTA-1105 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB; Class D
Frequency Response 1.00E-5 to 0.0500 MHz
View Details
Coupling Capacitorless Headphone Amplifier - BD88210GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 0.0 dB
Continuous Power 0.0800 watts
View Details
2 suppliers