Visual Sound, Inc. Power Amplifier CKi 800s

Description
Crest Audio, Inc. With their proven track record, CKi amplifiers are designed for the most demanding contractor applications. With the ability to deliver audio, via CobraNet, and control on one CAT5 cable, the CKi series enables contractors and system designers to perform functions that other amplifier manufacturers simply cannot. By using Ethernet technology directly to the amplifier, the CKi series becomes an ultra scaleable system capable of economically powering anything from the smallest building to the largest theme park or stadium. 8 Ohm Stereo - 400 W 4 Ohm Stereo - 600 W 2 Ohm Stereo - N/A Legendary overbuilt power supply Rear-mounted attenuators with removable knobs Euro-style connection block, input and output Front panel labeling area Signal present, active, protect and ACL. LEDs (on front and rear of amplifier) PowerSave and sequential turn off (hardwired STO standard on all models) Fault I/O for connection to other monitoring systems Optional input isolation transformers available Five-year warranty
Description
Crest Audio, Inc. With their proven track record, CKi amplifiers are designed for the most demanding contractor applications. With the ability to deliver audio, via CobraNet, and control on one CAT5 cable, the CKi series enables contractors and system designers to perform functions that other amplifier manufacturers simply cannot. By using Ethernet technology directly to the amplifier, the CKi series becomes an ultra scaleable system capable of economically powering anything from the smallest building to the largest theme park or stadium. 8 Ohm Stereo - 400 W 4 Ohm Stereo - 600 W 2 Ohm Stereo - N/A Legendary overbuilt power supply Rear-mounted attenuators with removable knobs Euro-style connection block, input and output Front panel labeling area Signal present, active, protect and ACL. LEDs (on front and rear of amplifier) PowerSave and sequential turn off (hardwired STO standard on all models) Fault I/O for connection to other monitoring systems Optional input isolation transformers available Five-year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Power Amplifier
CKi 800s
Power Amplifier CKi 800s
Crest Audio, Inc. With their proven track record, CKi amplifiers are designed for the most demanding contractor applications. With the ability to deliver audio, via CobraNet, and control on one CAT5 cable, the CKi series enables contractors and system designers to perform functions that other amplifier manufacturers simply cannot. By using Ethernet technology directly to the amplifier, the CKi series becomes an ultra scaleable system capable of economically powering anything from the smallest building to the largest theme park or stadium. 8 Ohm Stereo - 400 W 4 Ohm Stereo - 600 W 2 Ohm Stereo - N/A Legendary overbuilt power supply Rear-mounted attenuators with removable knobs Euro-style connection block, input and output Front panel labeling area Signal present, active, protect and ACL. LEDs (on front and rear of amplifier) PowerSave and sequential turn off (hardwired STO standard on all models) Fault I/O for connection to other monitoring systems Optional input isolation transformers available Five-year warranty

Crest Audio, Inc.

With their proven track record, CKi amplifiers are designed for the most demanding contractor applications. With the ability to deliver audio, via CobraNet, and control on one CAT5 cable, the CKi series enables contractors and system designers to perform functions that other amplifier manufacturers simply cannot. By using Ethernet technology directly to the amplifier, the CKi series becomes an ultra scaleable system capable of economically powering anything from the smallest building to the largest theme park or stadium.

  • 8 Ohm Stereo - 400 W
  • 4 Ohm Stereo - 600 W
  • 2 Ohm Stereo - N/A
  • Legendary overbuilt power supply
  • Rear-mounted attenuators with removable knobs
  • Euro-style connection block, input and output
  • Front panel labeling area
  • Signal present, active, protect and ACL. LEDs (on front and rear of amplifier)
  • PowerSave and sequential turn off (hardwired STO standard on all models)
  • Fault I/O for connection to other monitoring systems
  • Optional input isolation transformers available
  • Five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CKi 800s
Product Name Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Mixing Amplifiers - MA30 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
View Details