Visual Sound, Inc. Blue Line Short Shotgun Capsule CK 98

Description
AKG Acoustics, U.S. Short Shotgun Capsule The CK 98 combines high sensitivity and controlled directivity. It offers excellent reach, thanks to a very tight polar pattern and exceptionally low self noise. Small size and light weight make the CK 98 ideal for boom applications, while the smooth, wideband frequency response makes it a superb choice for edge-of-stage and ceiling placements. Requires SE300B Multiple directional capsules and configurations available on a standard powering/output module Positive-action Modulock bayonet capsule mounting system Capsule designs employ gold sputtered diaphragms High sensitivity High acoustic level capability
Description
AKG Acoustics, U.S. Short Shotgun Capsule The CK 98 combines high sensitivity and controlled directivity. It offers excellent reach, thanks to a very tight polar pattern and exceptionally low self noise. Small size and light weight make the CK 98 ideal for boom applications, while the smooth, wideband frequency response makes it a superb choice for edge-of-stage and ceiling placements. Requires SE300B Multiple directional capsules and configurations available on a standard powering/output module Positive-action Modulock bayonet capsule mounting system Capsule designs employ gold sputtered diaphragms High sensitivity High acoustic level capability

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Blue Line Short Shotgun Capsule
CK 98
Blue Line Short Shotgun Capsule CK 98
AKG Acoustics, U.S. Short Shotgun Capsule The CK 98 combines high sensitivity and controlled directivity. It offers excellent reach, thanks to a very tight polar pattern and exceptionally low self noise. Small size and light weight make the CK 98 ideal for boom applications, while the smooth, wideband frequency response makes it a superb choice for edge-of-stage and ceiling placements. Requires SE300B Multiple directional capsules and configurations available on a standard powering/output module Positive-action Modulock bayonet capsule mounting system Capsule designs employ gold sputtered diaphragms High sensitivity High acoustic level capability

AKG Acoustics, U.S.

Short Shotgun Capsule

The CK 98 combines high sensitivity and controlled directivity. It offers excellent reach, thanks to a very tight polar pattern and exceptionally low self noise. Small size and light weight make the CK 98 ideal for boom applications, while the smooth, wideband frequency response makes it a superb choice for edge-of-stage and ceiling placements.

  • Requires SE300B
  • Multiple directional capsules and configurations available on a standard powering/output module
  • Positive-action Modulock bayonet capsule mounting system
  • Capsule designs employ gold sputtered diaphragms
  • High sensitivity
  • High acoustic level capability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CK 98
Product Name Blue Line Short Shotgun Capsule
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details