Visual Sound, Inc. Blue Line Omnidirectional Capsule CK 92

Description
AKG Acoustics, U.S. The CK92 is an omnidirectional electret condenser capsule for use with the AKG Blue Line SE300B output module. The CK 92 offers neutral presentation of a source in its ambient sound field, providing uniform results regardless of the distance between microphone and source. This characteristic, combined with linear frequency response across the entire audio band, makes the CK 92 an excellent choice for capturing the natural acoustic subtleties of a recording environment.
Description
AKG Acoustics, U.S. The CK92 is an omnidirectional electret condenser capsule for use with the AKG Blue Line SE300B output module. The CK 92 offers neutral presentation of a source in its ambient sound field, providing uniform results regardless of the distance between microphone and source. This characteristic, combined with linear frequency response across the entire audio band, makes the CK 92 an excellent choice for capturing the natural acoustic subtleties of a recording environment.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Blue Line Omnidirectional Capsule
CK 92
Blue Line Omnidirectional Capsule CK 92
AKG Acoustics, U.S. The CK92 is an omnidirectional electret condenser capsule for use with the AKG Blue Line SE300B output module. The CK 92 offers neutral presentation of a source in its ambient sound field, providing uniform results regardless of the distance between microphone and source. This characteristic, combined with linear frequency response across the entire audio band, makes the CK 92 an excellent choice for capturing the natural acoustic subtleties of a recording environment.

AKG Acoustics, U.S.

The CK92 is an omnidirectional electret condenser capsule for use with the AKG Blue Line SE300B output module. The CK 92 offers neutral presentation of a source in its ambient sound field, providing uniform results regardless of the distance between microphone and source. This characteristic, combined with linear frequency response across the entire audio band, makes the CK 92 an excellent choice for capturing the natural acoustic subtleties of a recording environment.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CK 92
Product Name Blue Line Omnidirectional Capsule
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Installed Sound Microphone - ADX10 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details