Visual Sound, Inc. Blue Line Cardioid Capsule CK 91

Description
AKG Acoustics, U.S. The CK91 is a cardioid electret capsule designed for use with the AKG SE300B Blue Line output module.The flat frequency response and uniform polar pattern of the CK 91 make it ideal for general applications where suppression of off-axis sound is desired. Features bayonet mount for quick, easy connecting to preamp module. Linear frequency response and textbook-perfect pattern control Bayonet-coupling system ensures loss-free signal transfer and makes changing modules easy Gold-sputtered, ultra-low mass diaphragm
Description
AKG Acoustics, U.S. The CK91 is a cardioid electret capsule designed for use with the AKG SE300B Blue Line output module.The flat frequency response and uniform polar pattern of the CK 91 make it ideal for general applications where suppression of off-axis sound is desired. Features bayonet mount for quick, easy connecting to preamp module. Linear frequency response and textbook-perfect pattern control Bayonet-coupling system ensures loss-free signal transfer and makes changing modules easy Gold-sputtered, ultra-low mass diaphragm

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Blue Line Cardioid Capsule
CK 91
Blue Line Cardioid Capsule CK 91
AKG Acoustics, U.S. The CK91 is a cardioid electret capsule designed for use with the AKG SE300B Blue Line output module.The flat frequency response and uniform polar pattern of the CK 91 make it ideal for general applications where suppression of off-axis sound is desired. Features bayonet mount for quick, easy connecting to preamp module. Linear frequency response and textbook-perfect pattern control Bayonet-coupling system ensures loss-free signal transfer and makes changing modules easy Gold-sputtered, ultra-low mass diaphragm

AKG Acoustics, U.S.

The CK91 is a cardioid electret capsule designed for use with the AKG SE300B Blue Line output module.The flat frequency response and uniform polar pattern of the CK 91 make it ideal for general applications where suppression of off-axis sound is desired. Features bayonet mount for quick, easy connecting to preamp module.

  • Linear frequency response and textbook-perfect pattern control
  • Bayonet-coupling system ensures loss-free signal transfer and makes changing modules easy
  • Gold-sputtered, ultra-low mass diaphragm
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CK 91
Product Name Blue Line Cardioid Capsule
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - f2 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 52 to 15000 Hz
Sensitivity 2 mV/Pa (13789 mV/psi)
View Details