Visual Sound, Inc. High Quality HyperCardioid Capsule CK 63-ULS

Description
AKG Acoustics, U.S. High quality hypercardioid capsule Identical to CK 61-ULS, except for hypercardioid polar pattern. Better off-axis rejection provides better channel separation and higher gain-before-feedback . Includes foam windscreen. For use with the preamplifier C 480 B-ULS.
Description
AKG Acoustics, U.S. High quality hypercardioid capsule Identical to CK 61-ULS, except for hypercardioid polar pattern. Better off-axis rejection provides better channel separation and higher gain-before-feedback . Includes foam windscreen. For use with the preamplifier C 480 B-ULS.

Suppliers

Company
Product
Description
Supplier Links
High Quality HyperCardioid Capsule - CK 63-ULS - Visual Sound, Inc.
Broomall, PA, USA
High Quality HyperCardioid Capsule
CK 63-ULS
High Quality HyperCardioid Capsule CK 63-ULS
AKG Acoustics, U.S. High quality hypercardioid capsule Identical to CK 61-ULS, except for hypercardioid polar pattern. Better off-axis rejection provides better channel separation and higher gain-before-feedback . Includes foam windscreen. For use with the preamplifier C 480 B-ULS.

AKG Acoustics, U.S.

High quality hypercardioid capsule

Identical to CK 61-ULS, except for hypercardioid polar pattern. Better off-axis rejection provides better channel separation and higher gain-before-feedback.
Includes foam windscreen.
For use with the preamplifier C 480 B-ULS.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CK 63-ULS
Product Name High Quality HyperCardioid Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - WM7211IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details