Visual Sound, Inc. High Quality OmniDirectional Capsule CK 62-ULS

Description
AKG Acoustics, U.S. High quality omnidirectional capsule Identical to CK 61-ULS, except for omnidirectional polar pattern. For more reverberant sounding recordings. Includes foam windscreen. For use with the preamplifier C 480 B-ULS.
Description
AKG Acoustics, U.S. High quality omnidirectional capsule Identical to CK 61-ULS, except for omnidirectional polar pattern. For more reverberant sounding recordings. Includes foam windscreen. For use with the preamplifier C 480 B-ULS.

Suppliers

Company
Product
Description
Supplier Links
High Quality OmniDirectional Capsule - CK 62-ULS - Visual Sound, Inc.
Broomall, PA, USA
High Quality OmniDirectional Capsule
CK 62-ULS
High Quality OmniDirectional Capsule CK 62-ULS
AKG Acoustics, U.S. High quality omnidirectional capsule Identical to CK 61-ULS, except for omnidirectional polar pattern. For more reverberant sounding recordings. Includes foam windscreen. For use with the preamplifier C 480 B-ULS.

AKG Acoustics, U.S.

High quality omnidirectional capsule

Identical to CK 61-ULS, except for omnidirectional polar pattern. For more reverberant sounding recordings.
Includes foam windscreen.
For use with the preamplifier C 480 B-ULS.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CK 62-ULS
Product Name High Quality OmniDirectional Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details
Installed Sound Microphone - L5 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details