Visual Sound, Inc. Hypercardioid Capsule CK 33

Description
AKG Acoustics, U.S. Hypercardioid capsule for use with AKG Discreet Acoustics modular gooseneck-capsule system The CK 33 is a hypercardioid condenser microphone capsule with 90-dgree pickup angle for use with AKG Discreet Acoustics modular goosnecks and hanging modules. Modern, elegant matte gray finish Part of AKG Discreet Acoustics line Hypercardioid pickup pattern Standard LED indication Different gooseneck lengths available Hanging module available
Description
AKG Acoustics, U.S. Hypercardioid capsule for use with AKG Discreet Acoustics modular gooseneck-capsule system The CK 33 is a hypercardioid condenser microphone capsule with 90-dgree pickup angle for use with AKG Discreet Acoustics modular goosnecks and hanging modules. Modern, elegant matte gray finish Part of AKG Discreet Acoustics line Hypercardioid pickup pattern Standard LED indication Different gooseneck lengths available Hanging module available

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Hypercardioid Capsule
CK 33
Hypercardioid Capsule CK 33
AKG Acoustics, U.S. Hypercardioid capsule for use with AKG Discreet Acoustics modular gooseneck-capsule system The CK 33 is a hypercardioid condenser microphone capsule with 90-dgree pickup angle for use with AKG Discreet Acoustics modular goosnecks and hanging modules. Modern, elegant matte gray finish Part of AKG Discreet Acoustics line Hypercardioid pickup pattern Standard LED indication Different gooseneck lengths available Hanging module available

AKG Acoustics, U.S.

Hypercardioid capsule for use with AKG Discreet Acoustics modular gooseneck-capsule system

The CK 33 is a hypercardioid condenser microphone capsule with 90-dgree pickup angle for use with AKG Discreet Acoustics modular goosnecks and hanging modules. Modern, elegant matte gray finish

  • Part of AKG Discreet Acoustics line
  • Hypercardioid pickup pattern
  • Standard LED indication
  • Different gooseneck lengths available
  • Hanging module available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CK 33
Product Name Hypercardioid Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Noise Canceling Microphones - CEM-NF6027-2JAD443NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details