Visual Sound, Inc. Cardioid Capsule with 120-degree pickup angle CK 31

Description
AKG Acoustics, U.S. * The CK 31 is a cardioid condenser microphone capsule designed for use with AKG Discreet Acoustics Modular Goosenecks and hanging modules for customized length and tailoring for specific applications. Cardioid pickup pattern with 120-dgree usable pickup angle Complete modular microphone solution Choice of 5 capsules LED indication of presence of phantom power Different length goosenecks available Hanging module also available
Description
AKG Acoustics, U.S. * The CK 31 is a cardioid condenser microphone capsule designed for use with AKG Discreet Acoustics Modular Goosenecks and hanging modules for customized length and tailoring for specific applications. Cardioid pickup pattern with 120-dgree usable pickup angle Complete modular microphone solution Choice of 5 capsules LED indication of presence of phantom power Different length goosenecks available Hanging module also available

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Cardioid Capsule with 120-degree pickup angle
CK 31
Cardioid Capsule with 120-degree pickup angle CK 31
AKG Acoustics, U.S. * The CK 31 is a cardioid condenser microphone capsule designed for use with AKG Discreet Acoustics Modular Goosenecks and hanging modules for customized length and tailoring for specific applications. Cardioid pickup pattern with 120-dgree usable pickup angle Complete modular microphone solution Choice of 5 capsules LED indication of presence of phantom power Different length goosenecks available Hanging module also available

AKG Acoustics, U.S.

* The CK 31 is a cardioid condenser microphone capsule designed for use with AKG Discreet Acoustics Modular Goosenecks and hanging modules for customized length and tailoring for specific applications.

  • Cardioid pickup pattern with 120-dgree usable pickup angle
  • Complete modular microphone solution
  • Choice of 5 capsules
  • LED indication of presence of phantom power
  • Different length goosenecks available
  • Hanging module also available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CK 31
Product Name Cardioid Capsule with 120-degree pickup angle
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 2805698 - RS Components, Ltd.
Infineon Technologies AG
View Details
3 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details