Visual Sound, Inc. Ceiling speaker CIS80

Description
EAW - Eastern Acoustic Works, Inc. Fitted with 8-inch (203.2 mm) 2-way speaker with a polypropylene cone and 13-ounce magnet and 2.5-inch (63.5 mm) mylar tweeter. 70V/100V operation. Excellent low-frequency response. 20 watt transforme... Fitted with 8-inch (203.2 mm) 2-way speaker with a polypropylene cone and 13-ounce magnet and 2.5-inch (63.5 mm) mylar tweeter. 70V/100V operation. Excellent low-frequency response. 20 watt transformer with multi tappings down to 1.25W. Built in ceiling tile cut-out marker. Dished grille design for acoustic integrity. Galvanized steel construction finished in Brilliant white (RAL9003). Included firedome. Datasheet (PDF) CIS Manual (covers the CIS50 and CIS65 and CIS80 (PDF))
Description
EAW - Eastern Acoustic Works, Inc. Fitted with 8-inch (203.2 mm) 2-way speaker with a polypropylene cone and 13-ounce magnet and 2.5-inch (63.5 mm) mylar tweeter. 70V/100V operation. Excellent low-frequency response. 20 watt transforme... Fitted with 8-inch (203.2 mm) 2-way speaker with a polypropylene cone and 13-ounce magnet and 2.5-inch (63.5 mm) mylar tweeter. 70V/100V operation. Excellent low-frequency response. 20 watt transformer with multi tappings down to 1.25W. Built in ceiling tile cut-out marker. Dished grille design for acoustic integrity. Galvanized steel construction finished in Brilliant white (RAL9003). Included firedome. Datasheet (PDF) CIS Manual (covers the CIS50 and CIS65 and CIS80 (PDF))

Suppliers

Company
Product
Description
Supplier Links
Ceiling speaker - CIS80 - Visual Sound, Inc.
Broomall, PA, USA
Ceiling speaker
CIS80
Ceiling speaker CIS80
EAW - Eastern Acoustic Works, Inc. Fitted with 8-inch (203.2 mm) 2-way speaker with a polypropylene cone and 13-ounce magnet and 2.5-inch (63.5 mm) mylar tweeter. 70V/100V operation. Excellent low-frequency response. 20 watt transforme... Fitted with 8-inch (203.2 mm) 2-way speaker with a polypropylene cone and 13-ounce magnet and 2.5-inch (63.5 mm) mylar tweeter. 70V/100V operation. Excellent low-frequency response. 20 watt transformer with multi tappings down to 1.25W. Built in ceiling tile cut-out marker. Dished grille design for acoustic integrity. Galvanized steel construction finished in Brilliant white (RAL9003). Included firedome. Datasheet (PDF) CIS Manual (covers the CIS50 and CIS65 and CIS80 (PDF))

EAW - Eastern Acoustic Works, Inc.

Fitted with 8-inch (203.2 mm) 2-way speaker with a polypropylene cone and 13-ounce magnet and 2.5-inch (63.5 mm) mylar tweeter. 70V/100V operation. Excellent low-frequency response. 20 watt transforme...

Fitted with 8-inch (203.2 mm) 2-way speaker with a polypropylene cone and 13-ounce magnet and 2.5-inch (63.5 mm) mylar tweeter. 70V/100V operation. Excellent low-frequency response. 20 watt transformer with multi tappings down to 1.25W. Built in ceiling tile cut-out marker. Dished grille design for acoustic integrity. Galvanized steel construction finished in Brilliant white (RAL9003). Included firedome. Datasheet (PDF) CIS Manual (covers the CIS50 and CIS65 and CIS80 (PDF))

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CIS80
Product Name Ceiling speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797436 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details