Visual Sound, Inc. Ceiling speaker CIS65

Description
EAW - Eastern Acoustic Works, Inc. Fitted with 6.5-inch (165 mm) 2-way speaker with a polypropylene cone and 10-ounce magnet and 2-inch (50.8 mm) mylar tweeter. 70V/100V operation. Bi-polar crossover 10 watt transformer with multi taps... Fitted with 6.5-inch (165 mm) 2-way speaker with a polypropylene cone and 10-ounce magnet and 2-inch (50.8 mm) mylar tweeter. 70V/100V operation. Bi-polar crossover 10 watt transformer with multi taps down to 0.625W. Built in ceiling tile cut-out marker. Dished grille design for acoustic integrity. Galvanized steel construction finished in Brilliant white (RAL9003). Included firedome Datasheet (PDF) CIS Manual (covers the CIS50 and CIS65 and CIS80 (PDF))
Description
EAW - Eastern Acoustic Works, Inc. Fitted with 6.5-inch (165 mm) 2-way speaker with a polypropylene cone and 10-ounce magnet and 2-inch (50.8 mm) mylar tweeter. 70V/100V operation. Bi-polar crossover 10 watt transformer with multi taps... Fitted with 6.5-inch (165 mm) 2-way speaker with a polypropylene cone and 10-ounce magnet and 2-inch (50.8 mm) mylar tweeter. 70V/100V operation. Bi-polar crossover 10 watt transformer with multi taps down to 0.625W. Built in ceiling tile cut-out marker. Dished grille design for acoustic integrity. Galvanized steel construction finished in Brilliant white (RAL9003). Included firedome Datasheet (PDF) CIS Manual (covers the CIS50 and CIS65 and CIS80 (PDF))

Suppliers

Company
Product
Description
Supplier Links
Ceiling speaker - CIS65 - Visual Sound, Inc.
Broomall, PA, USA
Ceiling speaker
CIS65
Ceiling speaker CIS65
EAW - Eastern Acoustic Works, Inc. Fitted with 6.5-inch (165 mm) 2-way speaker with a polypropylene cone and 10-ounce magnet and 2-inch (50.8 mm) mylar tweeter. 70V/100V operation. Bi-polar crossover 10 watt transformer with multi taps... Fitted with 6.5-inch (165 mm) 2-way speaker with a polypropylene cone and 10-ounce magnet and 2-inch (50.8 mm) mylar tweeter. 70V/100V operation. Bi-polar crossover 10 watt transformer with multi taps down to 0.625W. Built in ceiling tile cut-out marker. Dished grille design for acoustic integrity. Galvanized steel construction finished in Brilliant white (RAL9003). Included firedome Datasheet (PDF) CIS Manual (covers the CIS50 and CIS65 and CIS80 (PDF))

EAW - Eastern Acoustic Works, Inc.

Fitted with 6.5-inch (165 mm) 2-way speaker with a polypropylene cone and 10-ounce magnet and 2-inch (50.8 mm) mylar tweeter. 70V/100V operation. Bi-polar crossover 10 watt transformer with multi taps...

Fitted with 6.5-inch (165 mm) 2-way speaker with a polypropylene cone and 10-ounce magnet and 2-inch (50.8 mm) mylar tweeter. 70V/100V operation. Bi-polar crossover 10 watt transformer with multi taps down to 0.625W. Built in ceiling tile cut-out marker. Dished grille design for acoustic integrity. Galvanized steel construction finished in Brilliant white (RAL9003). Included firedome Datasheet (PDF) CIS Manual (covers the CIS50 and CIS65 and CIS80 (PDF))

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CIS65
Product Name Ceiling speaker
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speaker Drivers - 7191964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
RC-LCR Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details