Visual Sound, Inc. Constant Directivity High-Frequency Horn CH-941

Description
Peavey Electronics Constant Directivity High-Frequency Horn Constant directivity, diffraction slot horn Coverage pattern: 90 degree H x 40 degree V 0.875 inch throat diameter Low frequency limit: 1000 Hz
Description
Peavey Electronics Constant Directivity High-Frequency Horn Constant directivity, diffraction slot horn Coverage pattern: 90 degree H x 40 degree V 0.875 inch throat diameter Low frequency limit: 1000 Hz

Suppliers

Company
Product
Description
Supplier Links
Constant Directivity High-Frequency Horn - CH-941 - Visual Sound, Inc.
Broomall, PA, USA
Constant Directivity High-Frequency Horn
CH-941
Constant Directivity High-Frequency Horn CH-941
Peavey Electronics Constant Directivity High-Frequency Horn Constant directivity, diffraction slot horn Coverage pattern: 90 degree H x 40 degree V 0.875 inch throat diameter Low frequency limit: 1000 Hz

Peavey Electronics

Constant Directivity High-Frequency Horn

  • Constant directivity, diffraction slot horn
  • Coverage pattern: 90 degree H x 40 degree V
  • 0.875 inch throat diameter
  • Low frequency limit: 1000 Hz
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CH-941
Product Name Constant Directivity High-Frequency Horn
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 101 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details