Visual Sound, Inc. Constant Directivity High-Frequency Horn CH-7

Description
Peavey Electronics Constant Directivity High-Frequency Horn Constant directivity horn Coverage pattern: 80 degree H x 40 degree V 1.6 inch throat diameter Low frequency limit: 800 Hz
Description
Peavey Electronics Constant Directivity High-Frequency Horn Constant directivity horn Coverage pattern: 80 degree H x 40 degree V 1.6 inch throat diameter Low frequency limit: 800 Hz

Suppliers

Company
Product
Description
Supplier Links
Constant Directivity High-Frequency Horn - CH-7 - Visual Sound, Inc.
Broomall, PA, USA
Constant Directivity High-Frequency Horn
CH-7
Constant Directivity High-Frequency Horn CH-7
Peavey Electronics Constant Directivity High-Frequency Horn Constant directivity horn Coverage pattern: 80 degree H x 40 degree V 1.6 inch throat diameter Low frequency limit: 800 Hz

Peavey Electronics

Constant Directivity High-Frequency Horn

  • Constant directivity horn
  • Coverage pattern: 80 degree H x 40 degree V
  • 1.6 inch throat diameter
  • Low frequency limit: 800 Hz
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CH-7
Product Name Constant Directivity High-Frequency Horn
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 9.65 inch (245 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2152 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details
W6v2 13.5-inch Subwoofer Driver (750 W, dual 4 Ω voice coils) - 13W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details