Visual Sound, Inc. Constant Directivity High-Frequency Horn CH-6

Description
Peavey Electronics Constant Directivity High-Frequency Horn Constant directivity, conical horn Coverage pattern: 60 degree H x 60 degree V 1.6 inch throat diameter Low frequency limit: 1000 Hz
Description
Peavey Electronics Constant Directivity High-Frequency Horn Constant directivity, conical horn Coverage pattern: 60 degree H x 60 degree V 1.6 inch throat diameter Low frequency limit: 1000 Hz

Suppliers

Company
Product
Description
Supplier Links
Constant Directivity High-Frequency Horn - CH-6 - Visual Sound, Inc.
Broomall, PA, USA
Constant Directivity High-Frequency Horn
CH-6
Constant Directivity High-Frequency Horn CH-6
Peavey Electronics Constant Directivity High-Frequency Horn Constant directivity, conical horn Coverage pattern: 60 degree H x 60 degree V 1.6 inch throat diameter Low frequency limit: 1000 Hz

Peavey Electronics

Constant Directivity High-Frequency Horn

  • Constant directivity, conical horn
  • Coverage pattern: 60 degree H x 60 degree V
  • 1.6 inch throat diameter
  • Low frequency limit: 1000 Hz
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CH-6
Product Name Constant Directivity High-Frequency Horn
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797437 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details