Visual Sound, Inc. High Frequency Diffraction Slot Horn, 90 x 45 Degree Coverage CH-3

Description
Peavey Electronics The CH®-3 is a high frequency diffraction slot horn. Constant directivity, diffraction slot horn Coverage pattern: 90 degree H x 45 degree V 0.875 inch throat diameter Low frequency limit: 1200 Hz
Description
Peavey Electronics The CH®-3 is a high frequency diffraction slot horn. Constant directivity, diffraction slot horn Coverage pattern: 90 degree H x 45 degree V 0.875 inch throat diameter Low frequency limit: 1200 Hz

Suppliers

Company
Product
Description
Supplier Links
High Frequency Diffraction Slot Horn, 90 x 45 Degree Coverage - CH-3 - Visual Sound, Inc.
Broomall, PA, USA
High Frequency Diffraction Slot Horn, 90 x 45 Degree Coverage
CH-3
High Frequency Diffraction Slot Horn, 90 x 45 Degree Coverage CH-3
Peavey Electronics The CH®-3 is a high frequency diffraction slot horn. Constant directivity, diffraction slot horn Coverage pattern: 90 degree H x 45 degree V 0.875 inch throat diameter Low frequency limit: 1200 Hz

Peavey Electronics

The CH®-3 is a high frequency diffraction slot horn.

  • Constant directivity, diffraction slot horn
  • Coverage pattern: 90 degree H x 45 degree V
  • 0.875 inch throat diameter
  • Low frequency limit: 1200 Hz
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CH-3
Product Name High Frequency Diffraction Slot Horn, 90 x 45 Degree Coverage
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 3643278 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
V-S Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 89.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details