Visual Sound, Inc. Constant Directivity High-Frequency Horn CH-2

Description
Peavey Electronics Constant Directivity High-Frequency Horn Constant directivity, radial diffraction slot horn Coverage pattern: 90 degree H x 45 degree V 0.875 inch throat diameter Low frequency limit: 800 Hz
Description
Peavey Electronics Constant Directivity High-Frequency Horn Constant directivity, radial diffraction slot horn Coverage pattern: 90 degree H x 45 degree V 0.875 inch throat diameter Low frequency limit: 800 Hz

Suppliers

Company
Product
Description
Supplier Links
Constant Directivity High-Frequency Horn - CH-2 - Visual Sound, Inc.
Broomall, PA, USA
Constant Directivity High-Frequency Horn
CH-2
Constant Directivity High-Frequency Horn CH-2
Peavey Electronics Constant Directivity High-Frequency Horn Constant directivity, radial diffraction slot horn Coverage pattern: 90 degree H x 45 degree V 0.875 inch throat diameter Low frequency limit: 800 Hz

Peavey Electronics

Constant Directivity High-Frequency Horn

  • Constant directivity, radial diffraction slot horn
  • Coverage pattern: 90 degree H x 45 degree V
  • 0.875 inch throat diameter
  • Low frequency limit: 800 Hz
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CH-2
Product Name Constant Directivity High-Frequency Horn
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Miniature Speakers - 276748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.10 inch (28 mm)
View Details
Energy Power 12 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 35 to 120 Hz
Weight 12154.20 g (428.80 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details