Visual Sound, Inc. High Frequency Radial Diffraction Slot Horn, 90 x 40 Degree Coverage CH-1

Description
Peavey Electronics The CH®-1 is a high frequency radial diffraction slot horn. Constant directivity, radial diffraction slot horn Coverage pattern: 90 degree H x 40 degree V 0.875 inch throat diameter Low frequency limit: 500 Hz
Description
Peavey Electronics The CH®-1 is a high frequency radial diffraction slot horn. Constant directivity, radial diffraction slot horn Coverage pattern: 90 degree H x 40 degree V 0.875 inch throat diameter Low frequency limit: 500 Hz

Suppliers

Company
Product
Description
Supplier Links
High Frequency Radial Diffraction Slot Horn, 90 x 40 Degree Coverage - CH-1 - Visual Sound, Inc.
Broomall, PA, USA
High Frequency Radial Diffraction Slot Horn, 90 x 40 Degree Coverage
CH-1
High Frequency Radial Diffraction Slot Horn, 90 x 40 Degree Coverage CH-1
Peavey Electronics The CH®-1 is a high frequency radial diffraction slot horn. Constant directivity, radial diffraction slot horn Coverage pattern: 90 degree H x 40 degree V 0.875 inch throat diameter Low frequency limit: 500 Hz

Peavey Electronics

The CH®-1 is a high frequency radial diffraction slot horn.

  • Constant directivity, radial diffraction slot horn
  • Coverage pattern: 90 degree H x 40 degree V
  • 0.875 inch throat diameter
  • Low frequency limit: 500 Hz
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CH-1
Product Name High Frequency Radial Diffraction Slot Horn, 90 x 40 Degree Coverage
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 154 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details