Visual Sound, Inc. 20-inch Cardioid Gooseneck Microphone CGN 521E

Description
AKG Acoustics, U.S. The AKG CGN521E is a 20-inch cardioid gooseneck microphone designed for mounting on a podium or other surface. The microphone features all-metal parts and a single-flexpipe gooseneck for long useful life. It comes complete with an AKG H500 shock-mounted flange for quick, easy installation and an external windscreen to help minimize noise and plosives. The microphone also features a bass-cut filter controlled by an internal, tamper-proof jumper. All-metal parts and single-flexpipe gooseneck for long useful life Modern, classy industrial design Matte gray finish blends seemlessly into every decor Legendary AKG "voice-friendly" sound Comes with H500 shock-mounted flange and external windscreen
Description
AKG Acoustics, U.S. The AKG CGN521E is a 20-inch cardioid gooseneck microphone designed for mounting on a podium or other surface. The microphone features all-metal parts and a single-flexpipe gooseneck for long useful life. It comes complete with an AKG H500 shock-mounted flange for quick, easy installation and an external windscreen to help minimize noise and plosives. The microphone also features a bass-cut filter controlled by an internal, tamper-proof jumper. All-metal parts and single-flexpipe gooseneck for long useful life Modern, classy industrial design Matte gray finish blends seemlessly into every decor Legendary AKG "voice-friendly" sound Comes with H500 shock-mounted flange and external windscreen

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
20-inch Cardioid Gooseneck Microphone
CGN 521E
20-inch Cardioid Gooseneck Microphone CGN 521E
AKG Acoustics, U.S. The AKG CGN521E is a 20-inch cardioid gooseneck microphone designed for mounting on a podium or other surface. The microphone features all-metal parts and a single-flexpipe gooseneck for long useful life. It comes complete with an AKG H500 shock-mounted flange for quick, easy installation and an external windscreen to help minimize noise and plosives. The microphone also features a bass-cut filter controlled by an internal, tamper-proof jumper. All-metal parts and single-flexpipe gooseneck for long useful life Modern, classy industrial design Matte gray finish blends seemlessly into every decor Legendary AKG "voice-friendly" sound Comes with H500 shock-mounted flange and external windscreen

AKG Acoustics, U.S.

The AKG CGN521E is a 20-inch cardioid gooseneck microphone designed for mounting on a podium or other surface. The microphone features all-metal parts and a single-flexpipe gooseneck for long useful life. It comes complete with an AKG H500 shock-mounted flange for quick, easy installation and an external windscreen to help minimize noise and plosives. The microphone also features a bass-cut filter controlled by an internal, tamper-proof jumper.

  • All-metal parts and single-flexpipe gooseneck for long useful life
  • Modern, classy industrial design
  • Matte gray finish blends seemlessly into every decor
  • Legendary AKG "voice-friendly" sound
  • Comes with H500 shock-mounted flange and external windscreen
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CGN 521E
Product Name 20-inch Cardioid Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Audio Products-Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
4 suppliers
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - f6 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 1.2 mV/Pa (8274 mV/psi)
View Details