Visual Sound, Inc. HyperCardioid Polar Pattern Gooseneck Microphone CGN 323 E

Description
AKG Acoustics, U.S. Hypercardioid polar pattern gooseneck microphone The CGN 323E's hypercardioid polar pattern with its narrow 95° pickup angle is suited best for situations where noise occurs from all sides (particularly in worship centers), where people talk into the microphone from a greater distance, or where several talkers are grouped side by side. Two different lengths are available. The mic's flexpipe ensures optimum alignment of the gooseneck for any speaker's position. Several options are available for installation, i.e., stand, tabletop installation, and lockable permanent installation. Choosing polar patterns Selecting the correct polar pattern for installed sound is difficult since it depends on a variety of factors. Of course the acoustics of the room play a key role. For highly reverberant rooms such as worship centers, a hypercardioid polar pattern will be the best choice to avoid high levels of unwanted room ambience and noise. Correct placement of the loudspeakers is also essential. If the speakers project right at the capsule, a hypercardioid will be your best bet. The most difficult task, however, is trying to judge how the talkers will behave. For talkers who are inexperienced or move around a lot, be sure to choose a cardioid polar pattern for reliable pickup; talkers at a greater distance from the mic will be served best by a hypercardioid. Hypercardioid pickup pattern greatly minimizes off-axis sounds and improves speech intelligibility in highly-reverberant rooms 95-degree pickup angle 12-inch length, single-flexpipe design Switchable bass-cut filter is integrated into output module for protection from tampering Modern styling and unobtrusive matte gray finish blends well into any decor Optional accessories allow for many different mounting options for customized applications Made in Austria
Description
AKG Acoustics, U.S. Hypercardioid polar pattern gooseneck microphone The CGN 323E's hypercardioid polar pattern with its narrow 95° pickup angle is suited best for situations where noise occurs from all sides (particularly in worship centers), where people talk into the microphone from a greater distance, or where several talkers are grouped side by side. Two different lengths are available. The mic's flexpipe ensures optimum alignment of the gooseneck for any speaker's position. Several options are available for installation, i.e., stand, tabletop installation, and lockable permanent installation. Choosing polar patterns Selecting the correct polar pattern for installed sound is difficult since it depends on a variety of factors. Of course the acoustics of the room play a key role. For highly reverberant rooms such as worship centers, a hypercardioid polar pattern will be the best choice to avoid high levels of unwanted room ambience and noise. Correct placement of the loudspeakers is also essential. If the speakers project right at the capsule, a hypercardioid will be your best bet. The most difficult task, however, is trying to judge how the talkers will behave. For talkers who are inexperienced or move around a lot, be sure to choose a cardioid polar pattern for reliable pickup; talkers at a greater distance from the mic will be served best by a hypercardioid. Hypercardioid pickup pattern greatly minimizes off-axis sounds and improves speech intelligibility in highly-reverberant rooms 95-degree pickup angle 12-inch length, single-flexpipe design Switchable bass-cut filter is integrated into output module for protection from tampering Modern styling and unobtrusive matte gray finish blends well into any decor Optional accessories allow for many different mounting options for customized applications Made in Austria

Suppliers

Company
Product
Description
Supplier Links
HyperCardioid Polar Pattern Gooseneck Microphone - CGN 323 E - Visual Sound, Inc.
Broomall, PA, USA
HyperCardioid Polar Pattern Gooseneck Microphone
CGN 323 E
HyperCardioid Polar Pattern Gooseneck Microphone CGN 323 E
AKG Acoustics, U.S. Hypercardioid polar pattern gooseneck microphone The CGN 323E's hypercardioid polar pattern with its narrow 95° pickup angle is suited best for situations where noise occurs from all sides (particularly in worship centers), where people talk into the microphone from a greater distance, or where several talkers are grouped side by side. Two different lengths are available. The mic's flexpipe ensures optimum alignment of the gooseneck for any speaker's position. Several options are available for installation, i.e., stand, tabletop installation, and lockable permanent installation. Choosing polar patterns Selecting the correct polar pattern for installed sound is difficult since it depends on a variety of factors. Of course the acoustics of the room play a key role. For highly reverberant rooms such as worship centers, a hypercardioid polar pattern will be the best choice to avoid high levels of unwanted room ambience and noise. Correct placement of the loudspeakers is also essential. If the speakers project right at the capsule, a hypercardioid will be your best bet. The most difficult task, however, is trying to judge how the talkers will behave. For talkers who are inexperienced or move around a lot, be sure to choose a cardioid polar pattern for reliable pickup; talkers at a greater distance from the mic will be served best by a hypercardioid. Hypercardioid pickup pattern greatly minimizes off-axis sounds and improves speech intelligibility in highly-reverberant rooms 95-degree pickup angle 12-inch length, single-flexpipe design Switchable bass-cut filter is integrated into output module for protection from tampering Modern styling and unobtrusive matte gray finish blends well into any decor Optional accessories allow for many different mounting options for customized applications Made in Austria

AKG Acoustics, U.S.

Hypercardioid polar pattern gooseneck microphone

The CGN 323E's hypercardioid polar pattern with its narrow 95° pickup angle is suited best for situations where noise occurs from all sides (particularly in worship centers), where people talk into the microphone from a greater distance, or where several talkers are grouped side by side. Two different lengths are available. The mic's flexpipe ensures optimum alignment of the gooseneck for any speaker's position. Several options are available for installation, i.e., stand, tabletop installation, and lockable permanent installation.
Choosing polar patterns
Selecting the correct polar pattern for installed sound is difficult since it depends on a variety of factors. Of course the acoustics of the room play a key role. For highly reverberant rooms such as worship centers, a hypercardioid polar pattern will be the best choice to avoid high levels of unwanted room ambience and noise. Correct placement of the loudspeakers is also essential. If the speakers project right at the capsule, a hypercardioid will be your best bet. The most difficult task, however, is trying to judge how the talkers will behave. For talkers who are inexperienced or move around a lot, be sure to choose a cardioid polar pattern for reliable pickup; talkers at a greater distance from the mic will be served best by a hypercardioid.

  • Hypercardioid pickup pattern greatly minimizes off-axis sounds and improves speech intelligibility in highly-reverberant rooms
  • 95-degree pickup angle
  • 12-inch length, single-flexpipe design
  • Switchable bass-cut filter is integrated into output module for protection from tampering
  • Modern styling and unobtrusive matte gray finish blends well into any decor
  • Optional accessories allow for many different mounting options for customized applications
  • Made in Austria
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CGN 323 E
Product Name HyperCardioid Polar Pattern Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - WM7121PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details