AUDIX Corporation Installed Sound Microphone M40 Installed Sound Microphone

Description
Miniature High Output Ceiling Mic available in 6" and 12" lengths. The M40 is a miniaturized condenser microphone with a fully integrated preamp designed with very high sensitivity for distance miking. The primary applications for the M40 include ceiling mounted video conferencing, distance learning, hospital rooms, surveillance, and ambient room miking. The M40 has complete immunity from RF interference caused by cell phones and GSM devices. The M40, which comes with a cardioid capsule, is also available with hypercardioid or shotgun capsules, allowing the microphone the ability to be used in a wide variety of applications. The M40 is easy to install requiring only that a 5/8 inch hole be drilled in the ceiling with no additional tools required. The cable assembly is equipped with a Phoenix connector. For installations where plenum rated cable is to be used, an optional nickel plated metal junction safety box is available. MODEL VARIATIONS: M40W6 - 6 inch gooseneck, cardioid, white M40W6HC - as above , hypercardioid M40W6S - as above, supercardioid (shotgun) M40W12 - 12 inch gooseneck, cardioid, white M40W12HC - as above, hypercardioid M40W12S - as above, supercardioid (shotgun) Applications: Video Conferencing Distance Learning Surveillance Medical Procedures Ambient room miking
Description
Miniature High Output Ceiling Mic available in 6" and 12" lengths. The M40 is a miniaturized condenser microphone with a fully integrated preamp designed with very high sensitivity for distance miking. The primary applications for the M40 include ceiling mounted video conferencing, distance learning, hospital rooms, surveillance, and ambient room miking. The M40 has complete immunity from RF interference caused by cell phones and GSM devices. The M40, which comes with a cardioid capsule, is also available with hypercardioid or shotgun capsules, allowing the microphone the ability to be used in a wide variety of applications. The M40 is easy to install requiring only that a 5/8 inch hole be drilled in the ceiling with no additional tools required. The cable assembly is equipped with a Phoenix connector. For installations where plenum rated cable is to be used, an optional nickel plated metal junction safety box is available. MODEL VARIATIONS: M40W6 - 6 inch gooseneck, cardioid, white M40W6HC - as above , hypercardioid M40W6S - as above, supercardioid (shotgun) M40W12 - 12 inch gooseneck, cardioid, white M40W12HC - as above, hypercardioid M40W12S - as above, supercardioid (shotgun) Applications: Video Conferencing Distance Learning Surveillance Medical Procedures Ambient room miking

Suppliers

Company
Product
Description
Supplier Links
Installed Sound Microphone - M40 Installed Sound Microphone - AUDIX Corporation
Wilsonville, OR, USA
Installed Sound Microphone
M40 Installed Sound Microphone
Installed Sound Microphone M40 Installed Sound Microphone
Miniature High Output Ceiling Mic available in 6" and 12" lengths. The M40 is a miniaturized condenser microphone with a fully integrated preamp designed with very high sensitivity for distance miking. The primary applications for the M40 include ceiling mounted video conferencing, distance learning, hospital rooms, surveillance, and ambient room miking. The M40 has complete immunity from RF interference caused by cell phones and GSM devices. The M40, which comes with a cardioid capsule, is also available with hypercardioid or shotgun capsules, allowing the microphone the ability to be used in a wide variety of applications. The M40 is easy to install requiring only that a 5/8 inch hole be drilled in the ceiling with no additional tools required. The cable assembly is equipped with a Phoenix connector. For installations where plenum rated cable is to be used, an optional nickel plated metal junction safety box is available. MODEL VARIATIONS: M40W6 - 6 inch gooseneck, cardioid, white M40W6HC - as above , hypercardioid M40W6S - as above, supercardioid (shotgun) M40W12 - 12 inch gooseneck, cardioid, white M40W12HC - as above, hypercardioid M40W12S - as above, supercardioid (shotgun) Applications: Video Conferencing Distance Learning Surveillance Medical Procedures Ambient room miking

Miniature High Output Ceiling Mic available in 6" and 12" lengths.

The M40 is a miniaturized condenser microphone with a fully integrated preamp designed with very high sensitivity for distance miking. The primary applications for the M40 include ceiling mounted video conferencing, distance learning, hospital rooms, surveillance, and ambient room miking. The M40 has complete immunity from RF interference caused by cell phones and GSM devices.

The M40, which comes with a cardioid capsule, is also available with hypercardioid or shotgun capsules, allowing the microphone the ability to be used in a wide variety of applications. The M40 is easy to install requiring only that a 5/8 inch hole be drilled in the ceiling with no additional tools required. The cable assembly is equipped with a Phoenix connector. For installations where plenum rated cable is to be used, an optional nickel plated metal junction safety box is available.

MODEL VARIATIONS:

M40W6 - 6 inch gooseneck, cardioid, white
M40W6HC - as above , hypercardioid
M40W6S - as above, supercardioid (shotgun)
M40W12 - 12 inch gooseneck, cardioid, white
M40W12HC - as above, hypercardioid
M40W12S - as above, supercardioid (shotgun)

Applications:

  • Video Conferencing
  • Distance Learning
  • Surveillance
  • Medical Procedures
  • Ambient room miking
Supplier's Site

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number M40 Installed Sound Microphone
Product Name Installed Sound Microphone
Directivity Directional; Cardioid; Supercardioid; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
 - CONTACT 800T - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 50 to 18000 Hz
SN Ratio 105 dB
View Details